Smart Lighting Solutions, LLC Thermoplastic Adjustable Emergency Lights ex-0202sw

Description
Injection-molded, high impact, UV-stabilized, UL 94 V-0 Thermoplastic Snap-together construction speeds installation Universal mounting plate with quick-connect feature Universal J-box pattern Fully adjustable glare-free lighting heads White housing is standard, with an optional black housing available Two 5.4W DC T5 wedge-base lamps for emergency light Dual-voltage input 120V or 277V AC operation Emergency unit provided with test switch, status indicator and rechargeable battery Maintenance-free, 6V sealed lead-acid battery, provides 90 minutes of emergency power Damp location listed Five-year warranty All products UL listed and comply with latest codes and performance standards including UL924.
Description
Injection-molded, high impact, UV-stabilized, UL 94 V-0 Thermoplastic Snap-together construction speeds installation Universal mounting plate with quick-connect feature Universal J-box pattern Fully adjustable glare-free lighting heads White housing is standard, with an optional black housing available Two 5.4W DC T5 wedge-base lamps for emergency light Dual-voltage input 120V or 277V AC operation Emergency unit provided with test switch, status indicator and rechargeable battery Maintenance-free, 6V sealed lead-acid battery, provides 90 minutes of emergency power Damp location listed Five-year warranty All products UL listed and comply with latest codes and performance standards including UL924.

Suppliers

Company
Product
Description
Supplier Links
Thermoplastic Adjustable Emergency Lights - ex-0202sw - Smart Lighting Solutions, LLC
Wood Village, OR, USA
Thermoplastic Adjustable Emergency Lights
ex-0202sw
Thermoplastic Adjustable Emergency Lights ex-0202sw
Injection-molded, high impact, UV-stabilized, UL 94 V-0 Thermoplastic Snap-together construction speeds installation Universal mounting plate with quick-connect feature Universal J-box pattern Fully adjustable glare-free lighting heads White housing is standard, with an optional black housing available Two 5.4W DC T5 wedge-base lamps for emergency light Dual-voltage input 120V or 277V AC operation Emergency unit provided with test switch, status indicator and rechargeable battery Maintenance-free, 6V sealed lead-acid battery, provides 90 minutes of emergency power Damp location listed Five-year warranty All products UL listed and comply with latest codes and performance standards including UL924.
  • Injection-molded, high impact, UV-stabilized, UL 94 V-0 Thermoplastic
  • Snap-together construction speeds installation
  • Universal mounting plate with quick-connect feature
  • Universal J-box pattern
  • Fully adjustable glare-free lighting heads
  • White housing is standard, with an optional black housing available
  • Two 5.4W DC T5 wedge-base lamps for emergency light
  • Dual-voltage input 120V or 277V AC operation
  • Emergency unit provided with test switch, status indicator and rechargeable battery
  • Maintenance-free, 6V sealed lead-acid battery, provides 90 minutes of emergency power
  • Damp location listed
  • Five-year warranty

All products UL listed and comply with latest codes and performance standards including UL924.

Supplier's Site

Technical Specifications

  Smart Lighting Solutions, LLC
Product Category Lighting Fixtures
Product Number ex-0202sw
Product Name Thermoplastic Adjustable Emergency Lights
Fixture Type Other; Thermoplastic Adjustable Emergency Lights
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details