Smart Lighting Solutions, LLC 2 Lamp 4' Vapor Tight Fixtures with T5 Lamp sls-vt4-254-m-a-psn

Description
This gasketed enclosure is designed for damp or wet locations indoors and outdoors. An excellent choice for food processing environments and any environment requiring an enclosed fixture! UL Listed with IP 65, 66 and 67 ratings. The clear impact resistant acrylic or polycarbonate lens can withstand most harsh environments. It's low profile makes it ideal for tight areas and low ceilings. UL Listing E319063. Options available at additional cost during check out: Stainless steel latches Cords and plugs Twist-lock plugs (limited to quantities on hand) Motion sensors Photocells
Description
This gasketed enclosure is designed for damp or wet locations indoors and outdoors. An excellent choice for food processing environments and any environment requiring an enclosed fixture! UL Listed with IP 65, 66 and 67 ratings. The clear impact resistant acrylic or polycarbonate lens can withstand most harsh environments. It's low profile makes it ideal for tight areas and low ceilings. UL Listing E319063. Options available at additional cost during check out: Stainless steel latches Cords and plugs Twist-lock plugs (limited to quantities on hand) Motion sensors Photocells

Suppliers

Company
Product
Description
Supplier Links
2 Lamp 4' Vapor Tight Fixtures with T5 Lamp - sls-vt4-254-m-a-psn - Smart Lighting Solutions, LLC
Wood Village, OR, USA
2 Lamp 4' Vapor Tight Fixtures with T5 Lamp
sls-vt4-254-m-a-psn
2 Lamp 4' Vapor Tight Fixtures with T5 Lamp sls-vt4-254-m-a-psn
This gasketed enclosure is designed for damp or wet locations indoors and outdoors. An excellent choice for food processing environments and any environment requiring an enclosed fixture! UL Listed with IP 65, 66 and 67 ratings. The clear impact resistant acrylic or polycarbonate lens can withstand most harsh environments. It's low profile makes it ideal for tight areas and low ceilings. UL Listing E319063. Options available at additional cost during check out: Stainless steel latches Cords and plugs Twist-lock plugs (limited to quantities on hand) Motion sensors Photocells

This gasketed enclosure is designed for damp or wet locations indoors and outdoors. An excellent choice for food processing environments and any environment requiring an enclosed fixture! UL Listed with IP 65, 66 and 67 ratings. The clear impact resistant acrylic or polycarbonate lens can withstand most harsh environments. It's low profile makes it ideal for tight areas and low ceilings. UL Listing E319063.
Options available at additional cost during check out:

  • Stainless steel latches
  • Cords and plugs
  • Twist-lock plugs (limited to quantities on hand)
  • Motion sensors
  • Photocells
Supplier's Site

Technical Specifications

  Smart Lighting Solutions, LLC
Product Category Lighting Fixtures
Product Number sls-vt4-254-m-a-psn
Product Name 2 Lamp 4' Vapor Tight Fixtures with T5 Lamp
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details