Lamp Quanitites: 4,6
This gasketed enclosure is designed for damp or wet locations indoors and outdoors. This fixture is UL listed, and has IP 65, 66 and 67 ratings. The clear high impact acrylic lens can withstand most harsh environments. This fixture comes standard with stainless steel latches and hangers. Gear tray can be opened from either side for easy installation and maintenance. Specular reflector comes standard for optimal reflectivity.
Options available at additional cost during check out:
| Smart Lighting Solutions, LLC | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | sls-vthb-654-m-a-psn |
| Product Name | 4' Vapor Tight High BayFlourescent Light Fixtures with T5 Lamp |
| Fixture Type | Fluorescent Lights |