Smart Lighting Solutions, LLC LED Exit Signs ex-0201b2rw

Description
Slim Profile Thermoplastic LED Exit Signs offer long lamp life, energy efficiency and uniform illumination in an economical package. LED expected life is more than 10 years Injection-molded, high impact, UV-stabilized, UL 94 V-0 Thermoplastic Snap-together construction speeds installation Universal J-box pattern and universal mounting capabilities: top, back, or end mounting (canopy included) Universal chevrons are easily removed for directional indication Fully assembled single face with extra faceplate for easy field-conversion to double face White housing is standard, with an optional black housing available Dual-voltage input 120V or 277V AC operation Emergency unit provided with test switch, status indicator and rechargeable battery Maintenance-free, 6V sealed lead-acid battery, provides 90 minutes of emergency power Five-year warranty
Description
Slim Profile Thermoplastic LED Exit Signs offer long lamp life, energy efficiency and uniform illumination in an economical package. LED expected life is more than 10 years Injection-molded, high impact, UV-stabilized, UL 94 V-0 Thermoplastic Snap-together construction speeds installation Universal J-box pattern and universal mounting capabilities: top, back, or end mounting (canopy included) Universal chevrons are easily removed for directional indication Fully assembled single face with extra faceplate for easy field-conversion to double face White housing is standard, with an optional black housing available Dual-voltage input 120V or 277V AC operation Emergency unit provided with test switch, status indicator and rechargeable battery Maintenance-free, 6V sealed lead-acid battery, provides 90 minutes of emergency power Five-year warranty

Suppliers

Company
Product
Description
Supplier Links
LED Exit Signs - ex-0201b2rw - Smart Lighting Solutions, LLC
Wood Village, OR, USA
LED Exit Signs
ex-0201b2rw
LED Exit Signs ex-0201b2rw
Slim Profile Thermoplastic LED Exit Signs offer long lamp life, energy efficiency and uniform illumination in an economical package. LED expected life is more than 10 years Injection-molded, high impact, UV-stabilized, UL 94 V-0 Thermoplastic Snap-together construction speeds installation Universal J-box pattern and universal mounting capabilities: top, back, or end mounting (canopy included) Universal chevrons are easily removed for directional indication Fully assembled single face with extra faceplate for easy field-conversion to double face White housing is standard, with an optional black housing available Dual-voltage input 120V or 277V AC operation Emergency unit provided with test switch, status indicator and rechargeable battery Maintenance-free, 6V sealed lead-acid battery, provides 90 minutes of emergency power Five-year warranty

Slim Profile Thermoplastic LED Exit Signs offer long lamp life, energy efficiency and uniform illumination in an economical package.

  • LED expected life is more than 10 years
  • Injection-molded, high impact, UV-stabilized, UL 94 V-0 Thermoplastic
  • Snap-together construction speeds installation
  • Universal J-box pattern and universal mounting capabilities: top, back, or end mounting (canopy included)
  • Universal chevrons are easily removed for directional indication
  • Fully assembled single face with extra faceplate for easy field-conversion to double face
  • White housing is standard, with an optional black housing available
  • Dual-voltage input 120V or 277V AC operation
  • Emergency unit provided with test switch, status indicator and rechargeable battery
  • Maintenance-free, 6V sealed lead-acid battery, provides 90 minutes of emergency power
  • Five-year warranty
Supplier's Site

Technical Specifications

  Smart Lighting Solutions, LLC
Product Category Lighting Fixtures
Product Number ex-0201b2rw
Product Name LED Exit Signs
Fixture Type Other; LED Exit Signs
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details