OSRAM SYLVANIA, Inc. Close to Ceiling Lighting Fixture LED28SURFACEADJWZBS+/71724

Description
TUNABLE WHITE FINISH 15 INCH 1.1 INCH 28 W WATTAGE LED LAMP TYPE ROHS COMPLIANT INTENSITY 1400 LUMEN RATED LIFE IN HOUR 20000 COLOR TEMPERATURE 2700 TO 6500 K COLOR RENDERING INDEX 80 APPLICATION RESIDENTIAL, SMALL BUSINESS, DRY LOCATION APPROVAL ETL (CANADA AND US), FCC
Datasheet
Description
TUNABLE WHITE FINISH 15 INCH 1.1 INCH 28 W WATTAGE LED LAMP TYPE ROHS COMPLIANT INTENSITY 1400 LUMEN RATED LIFE IN HOUR 20000 COLOR TEMPERATURE 2700 TO 6500 K COLOR RENDERING INDEX 80 APPLICATION RESIDENTIAL, SMALL BUSINESS, DRY LOCATION APPROVAL ETL (CANADA AND US), FCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - LED28SURFACEADJWZBS+/71724 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Close to Ceiling Lighting Fixture
LED28SURFACEADJWZBS+/71724
Close to Ceiling Lighting Fixture LED28SURFACEADJWZBS+/71724
TUNABLE WHITE FINISH 15 INCH 1.1 INCH 28 W WATTAGE LED LAMP TYPE ROHS COMPLIANT INTENSITY 1400 LUMEN RATED LIFE IN HOUR 20000 COLOR TEMPERATURE 2700 TO 6500 K COLOR RENDERING INDEX 80 APPLICATION RESIDENTIAL, SMALL BUSINESS, DRY LOCATION APPROVAL ETL (CANADA AND US), FCC
  • TUNABLE WHITE FINISH
  • 15 INCH
  • 1.1 INCH
  • 28 W WATTAGE
  • LED LAMP TYPE
  • ROHS COMPLIANT
  • INTENSITY 1400 LUMEN
  • RATED LIFE IN HOUR 20000
  • COLOR TEMPERATURE 2700 TO 6500 K
  • COLOR RENDERING INDEX 80
  • APPLICATION RESIDENTIAL, SMALL BUSINESS, DRY LOCATION
  • APPROVAL ETL (CANADA AND US), FCC
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Lighting Fixtures
Product Number LED28SURFACEADJWZBS+/71724
Product Name Close to Ceiling Lighting Fixture
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details