LEMO USA, Inc. Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| The original standard self-latching connectors with stepped inserts for alignment (of multipole version). Description: • Unipole • Coaxial 50 and 75 Ω • Multipole 2 to 106 contacts • Triaxial... | |
| Based on transmission standards (IEEE 802.3), single-pair Ethernet (also called SPE or 1000Base-T1) is integrated into new generations of automobiles. 1000Base-T1 is designed to operate over a single twisted-pair copper... | |
| Equipped with increased sensors, objects, vehicles and machines are increasingly communicating with each other and with the outside world thanks to the emergence of the Internet of Things (IoT). The... | |
| Screw coupling underwater connectors with alignment key suitable for pressure up to 30 bars. Description: • Multipole 2 to 64 contacts • Multi or mixed contacts with: Coaxial 1 to... | |
| Single contact self-latching high voltage connector with a test voltage from 5 to 70 kV d.c. Description: • Single HV contact Main Features: • Push-Pull self-latching • Test voltage from... | |
| The LEMO T Series range are small diameter waterproof Push-Pull multipole connectors with an index protection of IP68. T series connectors have been specifically designed for outdoor applications. They include... | |
| This product is a new design of the S series. It offers a new outer shell design with LEMO's famous chocolate bar shape. The product uses the S series half-moon... |
| << Prev |