Cable, plating, material, appearance, and size options
| Excel Cell Electronic USA Corp. | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | EMPA7 |
| Product Name | EMP Series |
| Connector Type | Modular Connector and RJ Connector |
| Gender | Male / Plug |
| Geometry | Straight |
| Termination | Crimp |
| Mounting | Cable End |