SBG Systems SAS Datasheets for Inertial Navigation Systems
Inertial navigation systems use a combination of accelerometers and angular rate sensors (gyroscopes) to detect altitude, location, and motion. They may also be capable of detecting attitude, position, velocity, temperature, or magnetic field.
Inertial Navigation Systems: Learn more
| Product Name | Notes |
|---|---|
| Apogee-A is a highly accurate Motion Sensor or MRU (Motion Reference Unit). The ITAR Free Apogee-A is the most accurate motion sensor based on the robust and cost-effective MEMS technology. | |
| Apogee-D is a highly accurate Inertial Navigation System with dual antenna GNSS receiver for real-time and post-processing operations. The ITAR Free Apogee-D is the most accurate Dual GNSS/INS based on... | |
| Apogee-E is a highly accurate Inertial Navigation System that connects to a SplitBox GNSS or any survey grade external GNSS receiver for optimal navigation. The ITAR Free Apogee-E is the... | |
| Apogee-N is a highly accurate Inertial Navigation System with embedded GNSS receiver for real-time and post-processing operations. The ITAR Free Apogee-N is the most accurate INS/GNSS based on the robust... | |
| Ekinox-A is an ITAR Free Attitude & Heading Reference System (AHRS) or MRU (Motion Reference Unit). It combines high end gyroscopes, accelerometers, magnetometers, and runs an enhanced Extended Kalman Filter... | |
| Ekinox-D is an ITAR Free Inertial Navigation System with integrated Dual Antenna GNSS receiver. It combines an Inertial Measurement Unit (IMU), and runs an enhanced on-board Extended Kalman Filter (EKF)... | |
| Ekinox-E is an ITAR Free Inertial Navigation System which accepts aiding data from external equipment. It combines an Inertial Measurement Unit (IMU), runs an enhanced on-board Extended Kalman Filter (EKF)... | |
| Ekinox-M is an ITAR Free Subsea Motion Reference Unit (MRU) designed for subsea applications - Up to 6,000 m. It combines an Inertial Measurement Unit (IMU) and runs an... | |
| Ekinox-N is an ITAR Free Inertial Navigation System with integrated GPS + GLONASS receiver. It combines an Inertial Measurement Unit (IMU), runs an enhanced on-board Extended Kalman Filter (EKF) which... | |
| Ekinox-U is an ITAR Free Underwater Inertial Navigation System. Designed for Subsea applications, Ekinox-U is operational up to 6,000 m. It combines an Inertial Measurement Unit (IMU), runs an enhanced... | |
| Ellipse-A is a small-sized high performance Attitude and Heading Reference System (AHRS). It provides Roll, Pitch, Heading, and Heave data. This light-weight sensor (45 grams) includes a MEMS-based Inertial Measurement... | |
| Ellipse-D is a compact Inertial Navigation System with integrated Dual-antenna GNSS receiver for accurate Heading. It provides Roll, Pitch, Heading, Heave, and Navigation data. Ellipse-D includes a MEMS-based Inertial Measurement... | |
| Ellipse-E is a small-sized high performance Inertial Navigation System. It provides Roll, Pitch, Heading, and Heave, and computes Navigation data when connected to an external GPS. It accepts Odometer aiding... | |
| Ellipse-N is a small-sized high performance Inertial Navigation System (INS) with integrated GNSS receiver. It provides Roll, Pitch, Heading, Heave, and Navigation data. This light-weight sensor includes a MEMS-based Inertial... |