SBG Systems SAS Datasheets for Gyroscopes
Gyroscopes are designed to measure angular rate or orientation about a given directional vector.
Gyroscopes: Learn more
| Product Name | Notes |
|---|---|
| Apogee-A is a highly accurate Motion Sensor or MRU (Motion Reference Unit). The ITAR Free Apogee-A is the most accurate motion sensor based on the robust and cost-effective MEMS technology. | |
| Apogee-D is a highly accurate Inertial Navigation System with dual antenna GNSS receiver for real-time and post-processing operations. The ITAR Free Apogee-D is the most accurate Dual GNSS/INS based on... | |
| Apogee-E is a highly accurate Inertial Navigation System that connects to a SplitBox GNSS or any survey grade external GNSS receiver for optimal navigation. The ITAR Free Apogee-E is the... | |
| Apogee-N is a highly accurate Inertial Navigation System with embedded GNSS receiver for real-time and post-processing operations. The ITAR Free Apogee-N is the most accurate INS/GNSS based on the robust... | |
| Ekinox-A is an ITAR Free Attitude & Heading Reference System (AHRS) or MRU (Motion Reference Unit). It combines high end gyroscopes, accelerometers, magnetometers, and runs an enhanced Extended Kalman Filter... | |
| Ekinox-D is an ITAR Free Inertial Navigation System with integrated Dual Antenna GNSS receiver. It combines an Inertial Measurement Unit (IMU), and runs an enhanced on-board Extended Kalman Filter (EKF)... | |
| Ekinox-E is an ITAR Free Inertial Navigation System which accepts aiding data from external equipment. It combines an Inertial Measurement Unit (IMU), runs an enhanced on-board Extended Kalman Filter (EKF)... | |
| Ekinox-M is an ITAR Free Subsea Motion Reference Unit (MRU) designed for subsea applications - Up to 6,000 m. It combines an Inertial Measurement Unit (IMU) and runs an... | |
| Ekinox-N is an ITAR Free Inertial Navigation System with integrated GPS + GLONASS receiver. It combines an Inertial Measurement Unit (IMU), runs an enhanced on-board Extended Kalman Filter (EKF) which... | |
| Ekinox-U is an ITAR Free Underwater Inertial Navigation System. Designed for Subsea applications, Ekinox-U is operational up to 6,000 m. It combines an Inertial Measurement Unit (IMU), runs an enhanced... | |
| Ellipse-A is a small-sized high performance Attitude and Heading Reference System (AHRS). It provides Roll, Pitch, Heading, and Heave data. This light-weight sensor (45 grams) includes a MEMS-based Inertial Measurement... | |
| Ellipse-D is a compact Inertial Navigation System with integrated Dual-antenna GNSS receiver for accurate Heading. It provides Roll, Pitch, Heading, Heave, and Navigation data. Ellipse-D includes a MEMS-based Inertial Measurement... | |
| Ellipse-E is a small-sized high performance Inertial Navigation System. It provides Roll, Pitch, Heading, and Heave, and computes Navigation data when connected to an external GPS. It accepts Odometer aiding... | |
| Ellipse-N is a small-sized high performance Inertial Navigation System (INS) with integrated GNSS receiver. It provides Roll, Pitch, Heading, Heave, and Navigation data. This light-weight sensor includes a MEMS-based Inertial... |