Time Mark Corporation Datasheets for Level Switches
Level switches is a generic search term for devices that are used to detect liquid or powder levels, or interfaces between liquids. These level measurements are indicated via an electrical switching action.
Level Switches: Learn more
| Product Name | Notes |
|---|---|
| The Model 404 Liquid Level Sensor operates in conjunction with a Model 403 Controller for bubbler-type duplex pumping systems. The 404 contains an air pressure-to-voltage transducer and requires only a... | |
| The Model 408 is a 5-level liquid level sensor designed for use with bubbler-type systems. The 408 contains an internal air pressure transducer; the user must provide a small air... | |
| The Model 409 is a compact, socket-mount device for level control of conductive liquids. The internal relay is energized when operating power is applied. When the liquid level reaches the... |