Time Mark Corporation Datasheets for Level Controllers

Level controllers monitor, regulate, and control liquid or solid levels in a process.
Level Controllers: Learn more

Product Name Notes
The 403 Liquid Level Controller provides central control of duplex pumping systems. The Model 403 includes pump alternating, visual run-time meters, hand-off-auto control and alarm outputs. Four level-sense inputs interface...
The Model 4042 Liquid Level Controller monitors, displays and controls water level up to 34.6 feet, in a tank or reservoir. The Model 4042 operates from the 4-20mA input signal...
The Model 4052 Pump-Down Controller provides total control for duplex pumping systems. The Model 4052 monitors, controls and displays the liquid level in a tank or reservoir, up to a...
The Model 4062 Pump-Up Controller provides total control for duplex pumping systems. The Model 4062 monitors, controls and displays the liquid level in a tank or reservoir, up to a...
The Model 407 3-Pump Liquid Level Controller provides central operating control of triplex pumping systems. The solid-state electronic controller provides alternating of load pumps, low level cutoff and high level...
The Model 4082 Liquid Level Controller monitors, displays and controls water level up to 34.6 feet in a tank or reservoir. The Model 4082 operates from the 4-20mA input signal...
The Model 4093 is a compact, socket mounted Liquid Level Controller that operates by monitoring the conductive liquid resistance between two probes. The unit monitors two liquid levels and responds...
The Model 660 Trip Control, part of the 600 series line of instrumentation controls, is designed to monitor and maintain a set level on a measurable variable, such as liquid...
The Model 661 Alarm Control, part of the 600 series line of instrumentation controls, is designed to monitor and maintain measurable applications such as liquid levels, temperature, pressure, flow, etc.
The Model 662 Pump Up Control, part of the 600 series line of instrumentation controls, is designed to monitor andmaintain liquid levels. A user-provided 4-20mA current loop represents the liquid...
The Model 663 Pump Down Control, part of the 600 series line of instrumentation controls, is designed to monitor and maintain liquid levels. A user-provided 4-20mA current loop represents the...