Time Mark Corporation 5-level Liquid Level Sensor Model 408

Description
The Model 408 is a 5-level liquid level sensor designed for use with bubbler-type systems. The 408 contains an internal air pressure transducer; the user must provide a small air compressor capable of supplying a maximum of 15 psi. This operates the system to a liquid depth of 34.6 feet. The output of the 408 connects to the inputs of the Model 407 3-Pump Liquid Level Controller (replacing the float switches) or to a Model 448 Output Relay Board. A 4-20mA signal output is provided as an input to process controllers or for other control applications. A 3-digit LED display continuously shows the liquid depth to 0.1 foot when the display control switch is in the Liquid Level position. Other switch positions allow setting of the corresponding trip level points. The trip points are set using coarse and fine adjustment pots, and are shown on the LED display. Each trip level has an LED indictor which illuminates as the solid-state output makes. A test feature allows the trip settings to be checked without actually changing the liquid level.
Datasheet
Description
The Model 408 is a 5-level liquid level sensor designed for use with bubbler-type systems. The 408 contains an internal air pressure transducer; the user must provide a small air compressor capable of supplying a maximum of 15 psi. This operates the system to a liquid depth of 34.6 feet. The output of the 408 connects to the inputs of the Model 407 3-Pump Liquid Level Controller (replacing the float switches) or to a Model 448 Output Relay Board. A 4-20mA signal output is provided as an input to process controllers or for other control applications. A 3-digit LED display continuously shows the liquid depth to 0.1 foot when the display control switch is in the Liquid Level position. Other switch positions allow setting of the corresponding trip level points. The trip points are set using coarse and fine adjustment pots, and are shown on the LED display. Each trip level has an LED indictor which illuminates as the solid-state output makes. A test feature allows the trip settings to be checked without actually changing the liquid level.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5-level Liquid Level Sensor - Model 408 - Time Mark Corporation
Tulsa, OK, USA
5-level Liquid Level Sensor
Model 408
5-level Liquid Level Sensor Model 408
The Model 408 is a 5-level liquid level sensor designed for use with bubbler-type systems. The 408 contains an internal air pressure transducer; the user must provide a small air compressor capable of supplying a maximum of 15 psi. This operates the system to a liquid depth of 34.6 feet. The output of the 408 connects to the inputs of the Model 407 3-Pump Liquid Level Controller (replacing the float switches) or to a Model 448 Output Relay Board. A 4-20mA signal output is provided as an input to process controllers or for other control applications. A 3-digit LED display continuously shows the liquid depth to 0.1 foot when the display control switch is in the Liquid Level position. Other switch positions allow setting of the corresponding trip level points. The trip points are set using coarse and fine adjustment pots, and are shown on the LED display. Each trip level has an LED indictor which illuminates as the solid-state output makes. A test feature allows the trip settings to be checked without actually changing the liquid level.

The Model 408 is a 5-level liquid level sensor designed for use with bubbler-type systems. The 408 contains an internal air pressure transducer; the user must provide a small air compressor capable of supplying a maximum of 15 psi. This operates the system to a liquid depth of 34.6 feet. The output of the 408 connects to the inputs of the Model 407 3-Pump Liquid Level Controller (replacing the float switches) or to a Model 448 Output Relay Board. A 4-20mA signal output is provided as an input to process controllers or for other control applications. A 3-digit LED display continuously shows the liquid depth to 0.1 foot when the display control switch is in the Liquid Level position. Other switch positions allow setting of the corresponding trip level points. The trip points are set using coarse and fine adjustment pots, and are shown on the LED display. Each trip level has an LED indictor which illuminates as the solid-state output makes. A test feature allows the trip settings to be checked without actually changing the liquid level.

Supplier's Site Datasheet

Technical Specifications

  Time Mark Corporation
Product Category Level Sensors
Product Number Model 408
Product Name 5-level Liquid Level Sensor
Device Classification Sensor Only; Sensor System
Measuring Range 415 inch (10546 mm)
Number of Switch Points Range 5 (#)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

Float Switches - 1919495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats; Other (Such as tilt etc.)
View Details
Small flange level transmitter - FKY-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Compact Linear Displacement and Level Measurement Probe - SANTEST GYMT - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 78.74 inch (15 to 2000 mm)
Level Measurement Type Continuous Level
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details