Time Mark Corporation Datasheets for Electromechanical Relays

Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more

Product Name Notes
The Model 261 series Alternating Relay is designed for duplex pumping systems where it is desirable to equalize pump run time. The solid-state alternating circuit drives an internal electromechanical relay.
The Model 261XBXP(R) Alternating Relay uses the same solid-state latching and control circuit as all the other 261 series models, the enclosure and the connecting base being the major differences.
The Model 280 and 281 General Purpose Plug-In Relays are heavy duty, high quality relays available at a competitive price. UL Recognized and CSA approved, the Model 280 and 281...
The Model 448 Output Relay Board provides electromechanical relay contacts for the Model 404 or 408 Liquid Level Sensors, allowing those models to be used as a control device. The...
The Model 850 Two Hand Control Module is designed to be used with two palm or push-button switches, which must be closed within 0.5 seconds of each other to operate...