Time Mark Corporation Datasheets for Current Transformers

Current transformers are used to step down current in a very predictable fashion with respect to current and phase. They are generally used as inputs to current instruments.
Current Transformers: Learn more

Product Name Notes
The Model 276A Current Transformer is a low-cost, open-frame type current transformer. For use with up to 8-gauge wire, and up to 40 amps on the primary. 2500VMRS insulation is...
The Model 276B Current Transformer is a ring-type current transformer for currents from 50 to 1200 amps. The Model 276B has an accuracy rating of plus or minus 2% for...
The Model 276B3 is a ring-type 3-phase transformer for currents from 50-1200 amps. Secondary terminals are #8-32, brass studs with one flatwasher, lockwasher and regular nut. Polarity markings are stamped...
The Model 276C Current-Canceling Transformer monitors two of the three phases, and cancels the effect of the current signal in the third phase, which would otherwise cause a phase shift...