Time Mark Corporation Liquid Level Sensor Model 404-115V

Description
The Model 404 Liquid Level Sensor operates in conjunction with a Model 403 Controller for bubbler-type duplex pumping systems. The 404 contains an air pressure-to-voltage transducer and requires only a small air compressor capable of 15 psi to operate the system down to approximately 35 feet. The Model 404s four outputs are designed to replace the float switch inputs to a Model 403, or to be used with a Model 448 output Relay Board. A 4-20mA signal output provides for other control applications. A 3-digit LED display continuously shows the liquid level to a tenth of a foot when the Display Control switch is in the Liquid Level position. Other settings of the switch allow setting of the liquid level trip points. LED indicators illuminate as the levels are exceeded. A test control allows the trip settings to be checked without actually raising or lower the liquid level.
Datasheet
Description
The Model 404 Liquid Level Sensor operates in conjunction with a Model 403 Controller for bubbler-type duplex pumping systems. The 404 contains an air pressure-to-voltage transducer and requires only a small air compressor capable of 15 psi to operate the system down to approximately 35 feet. The Model 404s four outputs are designed to replace the float switch inputs to a Model 403, or to be used with a Model 448 output Relay Board. A 4-20mA signal output provides for other control applications. A 3-digit LED display continuously shows the liquid level to a tenth of a foot when the Display Control switch is in the Liquid Level position. Other settings of the switch allow setting of the liquid level trip points. LED indicators illuminate as the levels are exceeded. A test control allows the trip settings to be checked without actually raising or lower the liquid level.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Level Sensor - Model 404-115V - Time Mark Corporation
Tulsa, OK, USA
Liquid Level Sensor
Model 404-115V
Liquid Level Sensor Model 404-115V
The Model 404 Liquid Level Sensor operates in conjunction with a Model 403 Controller for bubbler-type duplex pumping systems. The 404 contains an air pressure-to-voltage transducer and requires only a small air compressor capable of 15 psi to operate the system down to approximately 35 feet. The Model 404s four outputs are designed to replace the float switch inputs to a Model 403, or to be used with a Model 448 output Relay Board. A 4-20mA signal output provides for other control applications. A 3-digit LED display continuously shows the liquid level to a tenth of a foot when the Display Control switch is in the Liquid Level position. Other settings of the switch allow setting of the liquid level trip points. LED indicators illuminate as the levels are exceeded. A test control allows the trip settings to be checked without actually raising or lower the liquid level.

The Model 404 Liquid Level Sensor operates in conjunction with a Model 403 Controller for bubbler-type duplex pumping systems. The 404 contains an air pressure-to-voltage transducer and requires only a small air compressor capable of 15 psi to operate the system down to approximately 35 feet. The Model 404s four outputs are designed to replace the float switch inputs to a Model 403, or to be used with a Model 448 output Relay Board. A 4-20mA signal output provides for other control applications. A 3-digit LED display continuously shows the liquid level to a tenth of a foot when the Display Control switch is in the Liquid Level position. Other settings of the switch allow setting of the liquid level trip points. LED indicators illuminate as the levels are exceeded. A test control allows the trip settings to be checked without actually raising or lower the liquid level.

Supplier's Site Datasheet

Technical Specifications

  Time Mark Corporation
Product Category Level Sensors
Product Number Model 404-115V
Product Name Liquid Level Sensor
Device Classification Sensor Only; Sensor System
Measuring Range 415 inch (10546 mm)
Number of Switch Points Range 4 (#)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Low Level Indicator - OKC-2290 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
Capacitance Level Sensor Probe with Remote Electronics - Pro Remote - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Liquid; Dry material (Bulk solids and powders)
View Details