Time Mark Corporation Datasheets for Linear Power Supplies
Linear power supplies accept AC inputs and provide one or more DC outputs for a wide variety of computer and industrial applications. They use an active element (normally a power transistor) operating in its linear region to generate a desired voltage.
Linear Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| The Model 650 Loop Power Supply provides DC power for instrumentation control modules. Each option provides three output selections. For example the Model 650-240-24 has output options of 24 VDC... | |
| The Model 652 Loop Power Supply provides DC power for instrumentation control modules. Each option provides three output selections. For example, the Model 652-12 has output options of 12 VDC... |