FPI Sensors International Datasheets for Level Switches

Level switches is a generic search term for devices that are used to detect liquid or powder levels, or interfaces between liquids. These level measurements are indicated via an electrical switching action.
Level Switches: Learn more

Product Name Notes
Specifications: Stem Material: Brass Float Material: Buna Maximum Temperature (F): 180 F PSI @ 70 Degrees F: 150 PSI Minimum Liquid Specific Gravity: .45 Switch Max Wattage Rating at 250V:...
Specifications: Stem Material: Brass Float Material: Buna Maximum Temperature (F): 180F PSI @ 70 Degrees F: 150 PSI Minimum Liquid Specific Gravity: .45 Switch Max Wattage Rating at 250V: 50...
Specifications: Stem Material: Brass Float Material: Stainless Steel Maximum Temperature (F): 250 F PSI @ 70 Degrees F: 400 PSI Minimum Liquid Specific Gravity: .7 Switch Max Wattage Rating at...
Specifications: Stem Material: Polypropylene Float Material: Polypropylene Maximum Temperature (F): 180 F PSI @ 70 Degrees F: 100 PSI Minimum Liquid Specific Gravity: .55 Switch Max Wattage Rating at 250V:...
Specifications: Stem Material: Polypropylene Float Material: Polypropylene Maximum Temperature (F): 180 F PSI @ 70 Degrees F: 150 PSI Minimum Liquid Specific Gravity: .7 Switch Max Wattage Rating at 250V:...
Specifications: Stem Material: PVC Float Material: PVC Maximum Temperature (F): 180 F PSI @ 70 Degrees F: 25 PSI Minimum Liquid Specific Gravity: .8 Switch Max Wattage Rating at 250V:...
Specifications: Stem Material: Stainless Steel Float Material: Buna Maximum Temperature (F): 180 F PSI @ 70 Degrees F: 150 PSI Minimum Liquid Specific Gravity: .45 Switch Max Wattage Rating at...
Specifications: Stem Material: Stainless Steel Float Material: Stainless Steel Maximum Temperature (F): 300 F PSI @ 70 Degrees F: 300 PSI Minimum Liquid Specific Gravity: .3 Switch Max Wattage Rating...
Specifications: Stem Material: Stainless Steel Float Material: Stainless Steel Maximum Temperature (F): 300 F PSI @ 70 Degrees F: 300 PSI Minimum Liquid Specific Gravity: .65 Switch Max Wattage Rating...
Specifications: Stem Material: Stainless Steel Float Material: Stainless Steel Maximum Temperature (F): 300 F PSI @ 70 Degrees F: 300 PSI Minimum Liquid Specific Gravity: .8 Switch Max Wattage Rating...
Specifications: Stem Material: Stainless Steel Float Material: Stainless Steel Maximum Temperature (F): 300 F PSI @ 70 Degrees F: 800 PSI Minimum Liquid Specific Gravity: .7 Switch Max Wattage Rating...
Specifications: Stem Material: PVC Float Material: Buna Maximum Temperature (F): 180 F PSI @ 70 Degrees F: 25 PSI Minimum Liquid Specific Gravity: .45 Switch Max Wattage Rating at 250V:...
FPI Sensors custom level switches are available in a variety of materials, lengths and mounting options making it an ideal choice for many industries and applications. FPI’s custom liquid level...