FPI Sensors International Freon Float Switch LS-1198

Description
Specifications: Stem Material: Brass Float Material: Stainless Steel Maximum Temperature (F): 250 F PSI @ 70 Degrees F: 400 PSI Minimum Liquid Specific Gravity: .7 Switch Max Wattage Rating at 250V: 50 Watt Leads: 24" PFTE Common Options: Lead Length and Color Cable (to replace lead wire) Different Fitting Size SPDT Switch Different Temperature Setting 0.93 Specific Gravity Float Different Float Size
Datasheet
Description
Specifications: Stem Material: Brass Float Material: Stainless Steel Maximum Temperature (F): 250 F PSI @ 70 Degrees F: 400 PSI Minimum Liquid Specific Gravity: .7 Switch Max Wattage Rating at 250V: 50 Watt Leads: 24" PFTE Common Options: Lead Length and Color Cable (to replace lead wire) Different Fitting Size SPDT Switch Different Temperature Setting 0.93 Specific Gravity Float Different Float Size
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Freon Float Switch - LS-1198 - FPI Sensors International
Eagan, MN, USA
Freon Float Switch
LS-1198
Freon Float Switch LS-1198
Specifications: Stem Material: Brass Float Material: Stainless Steel Maximum Temperature (F): 250 F PSI @ 70 Degrees F: 400 PSI Minimum Liquid Specific Gravity: .7 Switch Max Wattage Rating at 250V: 50 Watt Leads: 24" PFTE Common Options: Lead Length and Color Cable (to replace lead wire) Different Fitting Size SPDT Switch Different Temperature Setting 0.93 Specific Gravity Float Different Float Size

Specifications:

  • Stem Material: Brass
  • Float Material: Stainless Steel
  • Maximum Temperature (F): 250 F
  • PSI @ 70 Degrees F: 400 PSI
  • Minimum Liquid Specific Gravity: .7
  • Switch Max Wattage Rating at 250V: 50 Watt
  • Leads: 24" PFTE

Common Options:

  • Lead Length and Color
  • Cable (to replace lead wire)
  • Different Fitting Size
  • SPDT Switch
  • Different Temperature Setting
  • 0.93 Specific Gravity Float
  • Different Float Size
Supplier's Site Datasheet

Technical Specifications

  FPI Sensors International
Product Category Level Sensors
Product Number LS-1198
Product Name Freon Float Switch
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
Water-Level Sensors - 700S14A0A-0141 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Foam Control Monitor - 2852-FCM - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Liquid
Level Measurement Type Continuous Level
View Details