FPI Sensors International Side Mount Float Switch SM-4120-PP

Description
Specifications: Stem Material: Polypropylene Float Material: Polypropylene Maximum Temperature (F): 180 F PSI @ 70 Degrees F: 100 PSI Minimum Liquid Specific Gravity: .55 Switch Max Wattage Rating at 250V: 50 Watt Leads: 24" PFTE Common Options: Lead Length and Color Cable (to replace lead wire) SPDT Switch Thermocouple
Datasheet
Description
Specifications: Stem Material: Polypropylene Float Material: Polypropylene Maximum Temperature (F): 180 F PSI @ 70 Degrees F: 100 PSI Minimum Liquid Specific Gravity: .55 Switch Max Wattage Rating at 250V: 50 Watt Leads: 24" PFTE Common Options: Lead Length and Color Cable (to replace lead wire) SPDT Switch Thermocouple
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Side Mount Float Switch - SM-4120-PP - FPI Sensors International
Eagan, MN, USA
Side Mount Float Switch
SM-4120-PP
Side Mount Float Switch SM-4120-PP
Specifications: Stem Material: Polypropylene Float Material: Polypropylene Maximum Temperature (F): 180 F PSI @ 70 Degrees F: 100 PSI Minimum Liquid Specific Gravity: .55 Switch Max Wattage Rating at 250V: 50 Watt Leads: 24" PFTE Common Options: Lead Length and Color Cable (to replace lead wire) SPDT Switch Thermocouple

Specifications:

  • Stem Material: Polypropylene
  • Float Material: Polypropylene
  • Maximum Temperature (F): 180 F
  • PSI @ 70 Degrees F: 100 PSI
  • Minimum Liquid Specific Gravity: .55
  • Switch Max Wattage Rating at 250V: 50 Watt
  • Leads: 24" PFTE

Common Options:

  • Lead Length and Color
  • Cable (to replace lead wire)
  • SPDT Switch
  • Thermocouple
Supplier's Site Datasheet

Technical Specifications

  FPI Sensors International
Product Category Level Sensors
Product Number SM-4120-PP
Product Name Side Mount Float Switch
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

80 GHZ COMPACT NON-CONTACT RADAR 26’ - CNCR 210 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 312 inch (7925 mm)
Accuracy (Continuous Level) 0.2000 +/-inch (5.08 +/-mm)
View Details
Seal Pot Seal Fluid Supply Tank - ST95 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Continuous Level; Single Point or Multi-Point Level (optional feature)
View Details
Radar sensor - USR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor Only
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details