FPI Sensors custom level switches are available in a variety of materials, lengths and mounting options making it an ideal choice for many industries and applications.
FPI’s custom liquid level sensor is engineered using the best components and manufacturing techniques to insure a quality, reliable level sensor suitable for the most demanding applications.
Our custom liquid level float switches can be manufactured for actuation points measuring from 1" all the way to 235"
FPI offers many customizations including a variety of quick disconnect fittings that allow for easy and fast access to the sensor, many times preventing the need to disconnect the wiring. Another option is to integrate a temperature sensor (Thermistor, Thermocouple, RTD etc.) in the custom liquid level sensor assembly.
FPI products are engineered to meet your exact specifications. Our customers often realize that customization will improve their equipment performance, simplify the sensors integration into their equipment and lower overall equipment costs.
Most importantly our custom liquid level sensors combine high quality, with competitive pricing, 72 hour manufacturing time backed by uncompromising customer service.
| FPI Sensors International | |
|---|---|
| Product Category | Level Sensors |
| Product Name | Dual Level Custom Float Switch |
| Device Classification | Sensor Only |
| Measuring Range | 1 to 235 inch (25.4 to 5969 mm) |
| Number of Switch Points Range | 2 (#) |
| Media Type | Liquid |