FPI Sensors International Datasheets for Liquid Level Switches

Liquid level switches are used to detect specific liquid levels or interfaces between liquids. These level measurements are indicated via an electrical switching action.
Liquid Level Switches: Learn more

Product Name Notes
Specifications: Stem Material: Brass Float Material: Buna Maximum Temperature (F): 180 F PSI @ 70 Degrees F: 150 PSI Minimum Liquid Specific Gravity: .45 Switch Max Wattage Rating at 250V:...
Specifications: Stem Material: Brass Float Material: Buna Maximum Temperature (F): 180F PSI @ 70 Degrees F: 150 PSI Minimum Liquid Specific Gravity: .45 Switch Max Wattage Rating at 250V: 50...
Specifications: Stem Material: Brass Float Material: Stainless Steel Maximum Temperature (F): 250 F PSI @ 70 Degrees F: 400 PSI Minimum Liquid Specific Gravity: .7 Switch Max Wattage Rating at...
Specifications: Stem Material: Polypropylene Float Material: Polypropylene Maximum Temperature (F): 180 F PSI @ 70 Degrees F: 100 PSI Minimum Liquid Specific Gravity: .55 Switch Max Wattage Rating at 250V:...
Specifications: Stem Material: Polypropylene Float Material: Polypropylene Maximum Temperature (F): 180 F PSI @ 70 Degrees F: 150 PSI Minimum Liquid Specific Gravity: .7 Switch Max Wattage Rating at 250V:...
Specifications: Stem Material: PVC Float Material: PVC Maximum Temperature (F): 180 F PSI @ 70 Degrees F: 25 PSI Minimum Liquid Specific Gravity: .8 Switch Max Wattage Rating at 250V:...
Specifications: Stem Material: Stainless Steel Float Material: Buna Maximum Temperature (F): 180 F PSI @ 70 Degrees F: 150 PSI Minimum Liquid Specific Gravity: .45 Switch Max Wattage Rating at...
Specifications: Stem Material: Stainless Steel Float Material: Stainless Steel Maximum Temperature (F): 300 F PSI @ 70 Degrees F: 300 PSI Minimum Liquid Specific Gravity: .3 Switch Max Wattage Rating...
Specifications: Stem Material: Stainless Steel Float Material: Stainless Steel Maximum Temperature (F): 300 F PSI @ 70 Degrees F: 300 PSI Minimum Liquid Specific Gravity: .65 Switch Max Wattage Rating...
Specifications: Stem Material: Stainless Steel Float Material: Stainless Steel Maximum Temperature (F): 300 F PSI @ 70 Degrees F: 300 PSI Minimum Liquid Specific Gravity: .8 Switch Max Wattage Rating...
Specifications: Stem Material: Stainless Steel Float Material: Stainless Steel Maximum Temperature (F): 300 F PSI @ 70 Degrees F: 800 PSI Minimum Liquid Specific Gravity: .7 Switch Max Wattage Rating...
Specifications: Stem Material: PVC Float Material: Buna Maximum Temperature (F): 180 F PSI @ 70 Degrees F: 25 PSI Minimum Liquid Specific Gravity: .45 Switch Max Wattage Rating at 250V:...
FPI Sensors custom level switches are available in a variety of materials, lengths and mounting options making it an ideal choice for many industries and applications. FPI’s custom liquid level...