PolyPhaser Corporation Datasheets for Industrial Enclosures
Industrial enclosures are used to house electronic components, equipment and devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants.
Industrial Enclosures: Learn more
| Product Name | Notes |
|---|---|
| FTTH (Fiber To The Home) Metal Terminal Box with 8 Simplex SC/UPC Couplers and Pigtails | |
| Indoor Wall Mounted, Fiber Optic Distribution box is ideal for end terminations of fiber optic runs in residential or commercial buildings. The PPFDB-108B-SC comes with 8 Simplex SC/UPC Coupler Ports... | |
| Indoor Wall Mounted, Fiber Optic Distribution box is ideal for end terminations of fiber optic runs in residential or commercial buildings. The PPSFDB-108B-SCA comes with 8 Simplex SC/APC Coupler Ports... | |
| Indoor Wall Mounted, Single Door Optical Fiber Information Panel is ideal for end terminations of fiber optic runs in residential or commercial buildings. The PPFTB-104-SC comes with 4 Simplex SC/UPC... | |
| Indoor Wall Mounted, Single Door Optical Fiber Information Panel is ideal for end terminations of fiber optic runs in residential or commercial buildings. The PPFTB-104-SCA comes with 4 Simplex SC/APC... | |
| Indoor Wall Mounted, Single Door Optical Fiber Information Panel is ideal for end terminations of fiber optic runs in residential or commercial buildings. The PPFTB-104A-SC comes with 4 Simplex SC/UPC... | |
| Indoor Wall Mounted, Single Door Optical Fiber Information Panel is ideal for end terminations of fiber optic runs in residential or commercial buildings. The PPFTB-104A-SCA comes with 4 Simplex SC/APC... | |
| Indoor Wall Mounted, Single Door Optical Fiber Information Panel is ideal for end terminations of fiber optic runs in residential or commercial buildings. The PPFTB-108-SC comes with 8 Simplex SC/UPC... | |
| Indoor Wall Mounted, Single Door Optical Fiber Information Panel is ideal for end terminations of fiber optic runs in residential or commercial buildings. The PPFTB-108-SCA comes with 8 Simplex SC/APC... | |
| Indoor Wall Mounted, Single Door Optical Fiber Information Panel is ideal for end terminations of fiber optic runs in residential or commercial buildings. The PPFTB-108A-SCA comes with 8 Simplex SC/APC... | |
| Indoor Wall Mounted, Single Door Optical Fiber Information Panel is ideal for end terminations of fiber optic runs in residential or commercial buildings. The PPFTB-E-SC comes with 2 Simplex SC/UPC... | |
| Indoor Wall Mounted, Single Door Optical Fiber Information Panel is ideal for end terminations of fiber optic runs in residential or commercial buildings. The PPFTB-E-SCA comes with 2 Simplex SC/APC... | |
| Indoor/Outdoor Wall Mounted, Single Door Fiber Distribution box is ideal for end terminations of fiber optic runs in residential or commercial buildings. Integral gasket seal provides IP54 level of protection. | |
| Indoor/Outdoor Wall Mounted, Single Door Fiber Distribution box is ideal for end terminations of fiber optic runs in residential or commercial buildings. Integral gasket seal provides IP65 level of protection. | |
| Indoor/Outdoor Wall Mounted, Single Door Fiber Optic Distribution Management cross connect Enclosure is ideal for end terminations of fiber optic runs in residential or commercial buildings. The PPWB-24SC-WP comes with... | |
| Indoor/Outdoor Wall Mounted, Single Door Fiber Optic Distribution Management cross connect Enclosure is ideal for end terminations of fiber optic runs in residential or commercial buildings. The PPWB-48SC-WP comes with... | |
| Indoor/Outdoor Wall Mounted, Single Door Fiber Optic Distribution Management cross connect Enclosure is ideal for end terminations of fiber optic runs in residential or commercial buildings. The PPWB-72SC-WP comes with... | |
| The Polyphaser PP-WM24SC is an indoor, wall-mounted cross-connect enclosure for fiber optic distribution management. The PP-WM24SC is ideal for end terminations of fiber optic runs into residential and commercial buildings. | |
| The Polyphaser PP-WM48SC is an indoor, wall-mounted cross-connect enclosure for fiber optic distribution management. The PP-WM48SC is ideal for end terminations of fiber optic runs into residential and commercial buildings. | |
| The Polyphaser PP-WM72SC is an indoor, wall-mounted cross-connect enclosure for fiber optic distribution management. The PP-WM72SC is ideal for end terminations of fiber optic runs into residential and commercial buildings. | |
| This 19 Inch Rack Mount Fiber Enclosure, the PFPP-SL01-24LC2, and its low profile 1U (1.75") design comes with 24 Duplex LC/UPC couplers pre-installed providing 48 ports of connection. The fiber... | |
| This 19 Inch Rack Mount Fiber Enclosure, the PFPP-SL01-24LCA2, and its low profile 1U (1.75") design comes with 24 Duplex LC/APC couplers pre-installed providing 48 ports of connection. The fiber... | |
| This 19 Inch Rack Mount Fiber Enclosure, the PFPP-SL01-24SC, and its low profile 1U (1.75") design comes with 24 Simplex SC/UPC couplers pre-installed along with 24 SC/UPC 0.9mm pigtails. Ideal... | |
| This 19 Inch Rack Mount Fiber Enclosure, the PFPP-SL01-24SCA, and its low profile 1U (1.75") design comes with 24 Simplex SC/APC couplers pre-installed along with 24 SC/APC 0.9mm pigtails. Ideal... |