PolyPhaser Corporation Outdoor Fiber Enclosure Wall Mount PPWB-48SC-WP

Description
Indoor/Outdoor Wall Mounted, Single Door Fiber Optic Distribution Management cross connect Enclosure is ideal for end terminations of fiber optic runs in residential or commercial buildings. The PPWB-48SC-WP comes with 48 Simplex SC/UPC Couplers installed with 48x SC/UPC Single mode Pigtails ready for splicing. In addition to the fiber pigtails and couplers the PPWB-48SC-WP comes with a fiber optic splice tray & cable management which helps maintain a bend radius greater than 1.6 in [40mm] This Wall Mounted configuration permits positive fiber management, connectivity and distribution 48 incoming Fiber Optic cables channels. All the cross connectivity functions of Splicing, Termination, and Interconnection for your plant, backbone and in-building fiber cabling can be included in the enclosures to protect and ease the organization of your installations. This Wall Mount enclosure provides a professional economical solution for protection of critical network components. This IP54 rated enclosure is fabricated of SPCC steel and includes door with a gasket seal, secure latch & rubber grommets for cable entry and exit to provide easy access. Offering protection from moisture damage in stand-alone locations outdoors as well as in network closets.
Datasheet
Description
Indoor/Outdoor Wall Mounted, Single Door Fiber Optic Distribution Management cross connect Enclosure is ideal for end terminations of fiber optic runs in residential or commercial buildings. The PPWB-48SC-WP comes with 48 Simplex SC/UPC Couplers installed with 48x SC/UPC Single mode Pigtails ready for splicing. In addition to the fiber pigtails and couplers the PPWB-48SC-WP comes with a fiber optic splice tray & cable management which helps maintain a bend radius greater than 1.6 in [40mm] This Wall Mounted configuration permits positive fiber management, connectivity and distribution 48 incoming Fiber Optic cables channels. All the cross connectivity functions of Splicing, Termination, and Interconnection for your plant, backbone and in-building fiber cabling can be included in the enclosures to protect and ease the organization of your installations. This Wall Mount enclosure provides a professional economical solution for protection of critical network components. This IP54 rated enclosure is fabricated of SPCC steel and includes door with a gasket seal, secure latch & rubber grommets for cable entry and exit to provide easy access. Offering protection from moisture damage in stand-alone locations outdoors as well as in network closets.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Fiber Enclosure Wall Mount - PPWB-48SC-WP - PolyPhaser Corporation
Hayden, ID, United States
Outdoor Fiber Enclosure Wall Mount
PPWB-48SC-WP
Outdoor Fiber Enclosure Wall Mount PPWB-48SC-WP
Indoor/Outdoor Wall Mounted, Single Door Fiber Optic Distribution Management cross connect Enclosure is ideal for end terminations of fiber optic runs in residential or commercial buildings. The PPWB-48SC-WP comes with 48 Simplex SC/UPC Couplers installed with 48x SC/UPC Single mode Pigtails ready for splicing. In addition to the fiber pigtails and couplers the PPWB-48SC-WP comes with a fiber optic splice tray & cable management which helps maintain a bend radius greater than 1.6 in [40mm] This Wall Mounted configuration permits positive fiber management, connectivity and distribution 48 incoming Fiber Optic cables channels. All the cross connectivity functions of Splicing, Termination, and Interconnection for your plant, backbone and in-building fiber cabling can be included in the enclosures to protect and ease the organization of your installations. This Wall Mount enclosure provides a professional economical solution for protection of critical network components. This IP54 rated enclosure is fabricated of SPCC steel and includes door with a gasket seal, secure latch & rubber grommets for cable entry and exit to provide easy access. Offering protection from moisture damage in stand-alone locations outdoors as well as in network closets.

Indoor/Outdoor Wall Mounted, Single Door Fiber Optic Distribution Management cross connect Enclosure is ideal for end terminations of fiber optic runs in residential or commercial buildings. The PPWB-48SC-WP comes with 48 Simplex SC/UPC Couplers installed with 48x SC/UPC Single mode Pigtails ready for splicing.

In addition to the fiber pigtails and couplers the PPWB-48SC-WP comes with a fiber optic splice tray & cable management which helps maintain a bend radius greater than 1.6 in [40mm]

This Wall Mounted configuration permits positive fiber management, connectivity and distribution 48 incoming Fiber Optic cables channels. All the cross connectivity functions of Splicing, Termination, and Interconnection for your plant, backbone and in-building fiber cabling can be included in the enclosures to protect and ease the organization of your installations. This Wall Mount enclosure provides a professional economical solution for protection of critical network components. This IP54 rated enclosure is fabricated of SPCC steel and includes door with a gasket seal, secure latch & rubber grommets for cable entry and exit to provide easy access. Offering protection from moisture damage in stand-alone locations outdoors as well as in network closets.

Supplier's Site Datasheet

Technical Specifications

  PolyPhaser Corporation
Product Category Industrial Enclosures
Product Number PPWB-48SC-WP
Product Name Outdoor Fiber Enclosure Wall Mount
Type Junction Box
Shape Rectangular
Length 17.91 inch (455 mm)
Width 15.94 inch (405 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHJ6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 10 inch (254 mm)
View Details
5 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details