PolyPhaser Corporation Wall Mount Fiber Enclosure PP-WM48SC

Description
The Polyphaser PP-WM48SC is an indoor, wall-mounted cross-connect enclosure for fiber optic distribution management. The PP-WM48SC is ideal for end terminations of fiber optic runs into residential and commercial buildings. The PP-WM48SC comes with 48 SC simplex coupler ports installed with 48x SC/UPC single mode pigtails ready for splicing. In addition to the fiber pigtails and couplers, the PP-WM48SC comes with a fiber optic splice tray & cable management guides that help maintain a bend radius greater than 1.6in [40mm]. The Polyphaser PP-WM48SC has a wall-mounted configuration that permits fiber management, connectivity and distribution of 48 SC incoming fiber optic cable channels. All the cross connect tasks of splicing, termination and interconnection to your plant, backbone and in-building fiber can be performed in the enclosure, thereby greatly protecting and simplifying your installations. The Polyphaser PP-WM48SC enclosure is SPCC steel offering protection from damage in stand-alone locations and in network closets. It has a single door, and the cable entry points are fully protected and easily accessible.
Datasheet
Description
The Polyphaser PP-WM48SC is an indoor, wall-mounted cross-connect enclosure for fiber optic distribution management. The PP-WM48SC is ideal for end terminations of fiber optic runs into residential and commercial buildings. The PP-WM48SC comes with 48 SC simplex coupler ports installed with 48x SC/UPC single mode pigtails ready for splicing. In addition to the fiber pigtails and couplers, the PP-WM48SC comes with a fiber optic splice tray & cable management guides that help maintain a bend radius greater than 1.6in [40mm]. The Polyphaser PP-WM48SC has a wall-mounted configuration that permits fiber management, connectivity and distribution of 48 SC incoming fiber optic cable channels. All the cross connect tasks of splicing, termination and interconnection to your plant, backbone and in-building fiber can be performed in the enclosure, thereby greatly protecting and simplifying your installations. The Polyphaser PP-WM48SC enclosure is SPCC steel offering protection from damage in stand-alone locations and in network closets. It has a single door, and the cable entry points are fully protected and easily accessible.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Fiber Enclosure - PP-WM48SC - PolyPhaser Corporation
Hayden, ID, United States
Wall Mount Fiber Enclosure
PP-WM48SC
Wall Mount Fiber Enclosure PP-WM48SC
The Polyphaser PP-WM48SC is an indoor, wall-mounted cross-connect enclosure for fiber optic distribution management. The PP-WM48SC is ideal for end terminations of fiber optic runs into residential and commercial buildings. The PP-WM48SC comes with 48 SC simplex coupler ports installed with 48x SC/UPC single mode pigtails ready for splicing. In addition to the fiber pigtails and couplers, the PP-WM48SC comes with a fiber optic splice tray & cable management guides that help maintain a bend radius greater than 1.6in [40mm]. The Polyphaser PP-WM48SC has a wall-mounted configuration that permits fiber management, connectivity and distribution of 48 SC incoming fiber optic cable channels. All the cross connect tasks of splicing, termination and interconnection to your plant, backbone and in-building fiber can be performed in the enclosure, thereby greatly protecting and simplifying your installations. The Polyphaser PP-WM48SC enclosure is SPCC steel offering protection from damage in stand-alone locations and in network closets. It has a single door, and the cable entry points are fully protected and easily accessible.

The Polyphaser PP-WM48SC is an indoor, wall-mounted cross-connect enclosure for fiber optic distribution management. The PP-WM48SC is ideal for end terminations of fiber optic runs into residential and commercial buildings. The PP-WM48SC comes with 48 SC simplex coupler ports installed with 48x SC/UPC single mode pigtails ready for splicing. In addition to the fiber pigtails and couplers, the PP-WM48SC comes with a fiber optic splice tray & cable management guides that help maintain a bend radius greater than 1.6in [40mm].

The Polyphaser PP-WM48SC has a wall-mounted configuration that permits fiber management, connectivity and distribution of 48 SC incoming fiber optic cable channels. All the cross connect tasks of splicing, termination and interconnection to your plant, backbone and in-building fiber can be performed in the enclosure, thereby greatly protecting and simplifying your installations. The Polyphaser PP-WM48SC enclosure is SPCC steel offering protection from damage in stand-alone locations and in network closets. It has a single door, and the cable entry points are fully protected and easily accessible.

Supplier's Site Datasheet

Technical Specifications

  PolyPhaser Corporation
Product Category Industrial Enclosures
Product Number PP-WM48SC
Product Name Wall Mount Fiber Enclosure
Type Junction Box
Shape Rectangular
Length 17.91 inch (455 mm)
Width 15.95 inch (405 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1411BU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.7 inch (68.58 mm)
Width 2.2 inch (55.88 mm)
View Details
5 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details