PolyPhaser Corporation Wall Mount Fiber Enclosure PP-WM24SC

Description
The Polyphaser PP-WM24SC is an indoor, wall-mounted cross-connect enclosure for fiber optic distribution management. The PP-WM24SC is ideal for end terminations of fiber optic runs into residential and commercial buildings. The PP-WM24SC comes with 24 SC simplex coupler ports installed with 24x SC/UPC single mode pigtails ready for splicing. In addition to the fiber pigtails and couplers, the PP-WM24SC comes with a fiber optic splice tray & cable management guides that help maintain a bend radius greater than 1.6in [40mm]. The Polyphaser PP-WM24SC has a wall-mounted configuration that permits fiber management, connectivity and distribution of 24 SC incoming fiber optic cable channels. All the cross connect tasks of splicing, termination and interconnection to your plant, backbone and in-building fiber can be performed in the enclosure, thereby greatly protecting and simplifying your installations. The Polyphaser PP-WM24SC enclosure is SPCC steel offering protection from damage in stand-alone locations and in network closets. It has a single door, and the cable entry points are fully protected and easily accessible.
Datasheet
Description
The Polyphaser PP-WM24SC is an indoor, wall-mounted cross-connect enclosure for fiber optic distribution management. The PP-WM24SC is ideal for end terminations of fiber optic runs into residential and commercial buildings. The PP-WM24SC comes with 24 SC simplex coupler ports installed with 24x SC/UPC single mode pigtails ready for splicing. In addition to the fiber pigtails and couplers, the PP-WM24SC comes with a fiber optic splice tray & cable management guides that help maintain a bend radius greater than 1.6in [40mm]. The Polyphaser PP-WM24SC has a wall-mounted configuration that permits fiber management, connectivity and distribution of 24 SC incoming fiber optic cable channels. All the cross connect tasks of splicing, termination and interconnection to your plant, backbone and in-building fiber can be performed in the enclosure, thereby greatly protecting and simplifying your installations. The Polyphaser PP-WM24SC enclosure is SPCC steel offering protection from damage in stand-alone locations and in network closets. It has a single door, and the cable entry points are fully protected and easily accessible.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Fiber Enclosure - PP-WM24SC - PolyPhaser Corporation
Hayden, ID, United States
Wall Mount Fiber Enclosure
PP-WM24SC
Wall Mount Fiber Enclosure PP-WM24SC
The Polyphaser PP-WM24SC is an indoor, wall-mounted cross-connect enclosure for fiber optic distribution management. The PP-WM24SC is ideal for end terminations of fiber optic runs into residential and commercial buildings. The PP-WM24SC comes with 24 SC simplex coupler ports installed with 24x SC/UPC single mode pigtails ready for splicing. In addition to the fiber pigtails and couplers, the PP-WM24SC comes with a fiber optic splice tray & cable management guides that help maintain a bend radius greater than 1.6in [40mm]. The Polyphaser PP-WM24SC has a wall-mounted configuration that permits fiber management, connectivity and distribution of 24 SC incoming fiber optic cable channels. All the cross connect tasks of splicing, termination and interconnection to your plant, backbone and in-building fiber can be performed in the enclosure, thereby greatly protecting and simplifying your installations. The Polyphaser PP-WM24SC enclosure is SPCC steel offering protection from damage in stand-alone locations and in network closets. It has a single door, and the cable entry points are fully protected and easily accessible.

The Polyphaser PP-WM24SC is an indoor, wall-mounted cross-connect enclosure for fiber optic distribution management. The PP-WM24SC is ideal for end terminations of fiber optic runs into residential and commercial buildings. The PP-WM24SC comes with 24 SC simplex coupler ports installed with 24x SC/UPC single mode pigtails ready for splicing. In addition to the fiber pigtails and couplers, the PP-WM24SC comes with a fiber optic splice tray & cable management guides that help maintain a bend radius greater than 1.6in [40mm].

The Polyphaser PP-WM24SC has a wall-mounted configuration that permits fiber management, connectivity and distribution of 24 SC incoming fiber optic cable channels. All the cross connect tasks of splicing, termination and interconnection to your plant, backbone and in-building fiber can be performed in the enclosure, thereby greatly protecting and simplifying your installations. The Polyphaser PP-WM24SC enclosure is SPCC steel offering protection from damage in stand-alone locations and in network closets. It has a single door, and the cable entry points are fully protected and easily accessible.

Supplier's Site Datasheet

Technical Specifications

  PolyPhaser Corporation
Product Category Industrial Enclosures
Product Number PP-WM24SC
Product Name Wall Mount Fiber Enclosure
Type Junction Box
Shape Rectangular
Length 17.91 inch (455 mm)
Width 15.95 inch (405 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Desktop and Portable Aluminum Enclosures - Technomet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 2.95 to 5.9 inch (74.93 to 150 mm)
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418L6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
Handheld Enclosures For Large Graphics Displays - DATEC-CONTROL - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; T-Shaped
Length 7.87 to 10.47 inch (200 to 266 mm)
View Details