PolyPhaser Corporation Datasheets for Rack Enclosures
Rack enclosures (rack cabinets, laboratory enclosures) are used to house standard 19 in. rack-mounted components or other standard-sized devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants such as dust and water.
Rack Enclosures: Learn more
| Product Name | Notes |
|---|---|
| This 19 Inch Rack Mount Fiber Enclosure, the PFPP-SL01-24LC2, and its low profile 1U (1.75") design comes with 24 Duplex LC/UPC couplers pre-installed providing 48 ports of connection. The fiber... | |
| This 19 Inch Rack Mount Fiber Enclosure, the PFPP-SL01-24LCA2, and its low profile 1U (1.75") design comes with 24 Duplex LC/APC couplers pre-installed providing 48 ports of connection. The fiber... | |
| This 19 Inch Rack Mount Fiber Enclosure, the PFPP-SL01-24SC, and its low profile 1U (1.75") design comes with 24 Simplex SC/UPC couplers pre-installed along with 24 SC/UPC 0.9mm pigtails. Ideal... | |
| This 19 Inch Rack Mount Fiber Enclosure, the PFPP-SL01-24SCA, and its low profile 1U (1.75") design comes with 24 Simplex SC/APC couplers pre-installed along with 24 SC/APC 0.9mm pigtails. Ideal... |