PolyPhaser Corporation Splitter Distribution Box PPFDB-216A

Description
Indoor/Outdoor Wall Mounted, Single Door Fiber Distribution box is ideal for end terminations of fiber optic runs in residential or commercial buildings. Integral gasket seal provides IP54 level of protection. The PPFDB-216A can accommodate up to 16 simplex SC style couplers. The distribution be can be mounted to any flat surface or can be pole mounted using steel hose clamps.
Datasheet
Description
Indoor/Outdoor Wall Mounted, Single Door Fiber Distribution box is ideal for end terminations of fiber optic runs in residential or commercial buildings. Integral gasket seal provides IP54 level of protection. The PPFDB-216A can accommodate up to 16 simplex SC style couplers. The distribution be can be mounted to any flat surface or can be pole mounted using steel hose clamps.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splitter Distribution Box - PPFDB-216A - PolyPhaser Corporation
Hayden, ID, United States
Splitter Distribution Box
PPFDB-216A
Splitter Distribution Box PPFDB-216A
Indoor/Outdoor Wall Mounted, Single Door Fiber Distribution box is ideal for end terminations of fiber optic runs in residential or commercial buildings. Integral gasket seal provides IP54 level of protection. The PPFDB-216A can accommodate up to 16 simplex SC style couplers. The distribution be can be mounted to any flat surface or can be pole mounted using steel hose clamps.

Indoor/Outdoor Wall Mounted, Single Door Fiber Distribution box is ideal for end terminations of fiber optic runs in residential or commercial buildings. Integral gasket seal provides IP54 level of protection. The PPFDB-216A can accommodate up to 16 simplex SC style couplers. The distribution be can be mounted to any flat surface or can be pole mounted using steel hose clamps.

Supplier's Site Datasheet

Technical Specifications

  PolyPhaser Corporation
Product Category Industrial Enclosures
Product Number PPFDB-216A
Product Name Splitter Distribution Box
Type Junction Box
Shape Rectangular
Length 11.9 inch (302 mm)
Width 9.6 inch (244 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Desktop Enclosures - 8194059 - RS Components, Ltd.
OKW Enclosures, Inc.
Specs
Shape Rectangular; Slanted
Length 4.72 inch (120 mm)
Width 5.91 inch (150 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 001117 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.92 inch (125 mm)
Width 2.76 inch (70.1 mm)
View Details
2 suppliers