PolyPhaser Corporation Datasheets for Patch Panels
Patch panels are groups of ports used to connect lines between communications and electronic devices. Connections are made manually with small patch cords, and are easier to wire than automatic switches. Wireless patch panels are also available.
Patch Panels: Learn more
| Product Name | Notes |
|---|---|
| Create your own custom panel layout using Polyphaser’s Fiber Patch Panel PFPP-24SC-BK-BAR. This panels features pre-punched cutouts for simple installation of Panel Mountable Simplex SC or Duplex LC couplers. Screened... | |
| The PFPP-24SC-BAR comes with 24 Simplex SC/UPC Couplers installed. The screened port numbers simplify cable organization and tracking. The durable black powder coat finish resists scratches. Includes a cable management... | |
| The PFPP-24SCA-BAR comes with 24 Simplex SC/APC Couplers installed. The screened port numbers simplify cable organization and tracking. The durable black powder coat finish resists scratches. Includes a cable management... |