Cymbet Corporation Datasheets for Batteries

Industrial batteries translate chemical energy into electricity.
Batteries: Learn more

Product Name Notes
EnerChip CBC001-BDC is a 1uAh (Lifecycle Capacity = .5mAh) rechargeable 1.375mm x0.85mm x 200 microns thick solid state battery bare die to be co-packaged using wire bond attachment with other...
A complete single chip power management solution that provides battery backup control and power management for systems requiring power bridging and/or secondary power. The CBC910 is integrated in the EnerChip...
In order to create high efficiency Energy Harvesting-based systems, it is imperative to optimize the electronics for: High efficiency EH transducer input power conversion Energy storage Energy storage device management...
The EnerChip CC is the world’s first Intelligent Thin Film Energy Storage Device. It is an integrated solution that provides backup energy storage and power management for systems requiring power...
The EnerChip is the world’s first solid state thin film battery created on a silicon substrate. The CBC005-BDC can be placed directly on a PCB or inside a packaged part...
The EnerChip is the world’s first solid state thin film battery created on a silicon substrate. The CBC050-BDC can be placed directly on a PCB or inside a packaged part...
The EnerChip RTC CBC34803-M5C combines a Real-Time Clock (RTC) and calendar optimized for low power applications with an integrated rechargeable solid state backup battery and all power management functions. The...
The EnerChip RTC CBC34813-M5C combines a Real-Time Clock (RTC) and calendar optimized for low power applications with an integrated rechargeable solid state backup battery and all power management functions. The...
The EnerChip™ CBC012 is a bare die solid state, thin film, rechargeable energy storage device rated for 12µAh at 3.8V. It is ideal as a localized on-board power source for...
The EnerChip™ CBC012 is a surface-mount, solid state, thin film, rechargeable energy storage device rated for 12µAh at 3.8V. It is ideal as a localized on-board power source for SRAMs,...
The EnerChip™ CBC050 is a surface-mount, solid state, rechargeable energy storage device rated for 50µAh at 3.8V. It is ideal as a localized, onboard power source for SRAMs, real-time clocks...
ymbet EnerChip™ rechargeable solid-state energy batteries are created using semiconductor processing techniques on silicon wafers. EnerChip devices are compatible with other semiconductor integrated circuits and passive devices and can be...