Cymbet Corporation Solid State Batteries CC CBC3112-D7C

Description
The EnerChip CC is the world’s first Intelligent Thin Film Energy Storage Device. It is an integrated solution that provides backup energy storage and power management for systems requiring power bridging and/or secondary power. A single EnerChip CC can charge up to 10 additional EnerChips connected in parallel. During normal operation, the EnerChip CC charges itself with a controlled voltage using an internal charge pump that operates from 2.5V to 5.5V. An ENABLE pin allows for activation and deactivation of the charge pump using an external control line in order to minimize current consumption and take advantage of the fast recharge time of the EnerChip. When the primary power supply dips below a userdefined threshold voltage, the EnerChip CC will signal this event and route the EnerChip voltage to VOUT. The EnerChip CC also has energy storage protection circuitry to enable thousands of recharge cycles. The CBC3112 is a 20-pin, 7 mm x 7 mm Dual Flat Nolead (DFN) package, available in tubes, trays, or tapeand-reel for use with automatic insertion equipment.
Description
The EnerChip CC is the world’s first Intelligent Thin Film Energy Storage Device. It is an integrated solution that provides backup energy storage and power management for systems requiring power bridging and/or secondary power. A single EnerChip CC can charge up to 10 additional EnerChips connected in parallel. During normal operation, the EnerChip CC charges itself with a controlled voltage using an internal charge pump that operates from 2.5V to 5.5V. An ENABLE pin allows for activation and deactivation of the charge pump using an external control line in order to minimize current consumption and take advantage of the fast recharge time of the EnerChip. When the primary power supply dips below a userdefined threshold voltage, the EnerChip CC will signal this event and route the EnerChip voltage to VOUT. The EnerChip CC also has energy storage protection circuitry to enable thousands of recharge cycles. The CBC3112 is a 20-pin, 7 mm x 7 mm Dual Flat Nolead (DFN) package, available in tubes, trays, or tapeand-reel for use with automatic insertion equipment.

Suppliers

Company
Product
Description
Supplier Links
Solid State Batteries - CC CBC3112-D7C - Cymbet Corporation
Elk River, MN, USA
Solid State Batteries
CC CBC3112-D7C
Solid State Batteries CC CBC3112-D7C
The EnerChip CC is the world’s first Intelligent Thin Film Energy Storage Device. It is an integrated solution that provides backup energy storage and power management for systems requiring power bridging and/or secondary power. A single EnerChip CC can charge up to 10 additional EnerChips connected in parallel. During normal operation, the EnerChip CC charges itself with a controlled voltage using an internal charge pump that operates from 2.5V to 5.5V. An ENABLE pin allows for activation and deactivation of the charge pump using an external control line in order to minimize current consumption and take advantage of the fast recharge time of the EnerChip. When the primary power supply dips below a userdefined threshold voltage, the EnerChip CC will signal this event and route the EnerChip voltage to VOUT. The EnerChip CC also has energy storage protection circuitry to enable thousands of recharge cycles. The CBC3112 is a 20-pin, 7 mm x 7 mm Dual Flat Nolead (DFN) package, available in tubes, trays, or tapeand-reel for use with automatic insertion equipment.

The EnerChip CC is the world’s first Intelligent Thin Film Energy Storage Device. It is an integrated solution that provides backup energy storage and power management for systems requiring power bridging and/or secondary power. A single EnerChip CC can charge up to 10 additional EnerChips connected in parallel.

During normal operation, the EnerChip CC charges itself with a controlled voltage using an internal charge pump that operates from 2.5V to 5.5V. An ENABLE pin allows for activation and deactivation of the charge pump using an external control line in order to minimize current consumption and take advantage of the fast recharge time of the EnerChip.

When the primary power supply dips below a userdefined threshold voltage, the EnerChip CC will signal this event and route the EnerChip voltage to VOUT. The EnerChip CC also has energy storage protection circuitry to enable thousands of recharge cycles.

The CBC3112 is a 20-pin, 7 mm x 7 mm Dual Flat Nolead (DFN) package, available in tubes, trays, or tapeand-reel for use with automatic insertion equipment.

Supplier's Site

Technical Specifications

  Cymbet Corporation
Product Category Batteries
Product Number CC CBC3112-D7C
Product Name Solid State Batteries
Standard Cylindrical Battery Sizes 7 mm x 7 mm
Unlock Full Specs
to access all available technical data

Similar Products