Cymbet Corporation Batteries Rechargeable (Secondary) - CBC3112-D7C CBC3112-D7C

Description
Manufacturer: Cymbet Corporation Win Source Part Number: 1159274-CBC3112-D7C Manufacturer Homepage: www.cymbet.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Cymbet Corporation Win Source Part Number: 1159274-CBC3112-D7C Manufacturer Homepage: www.cymbet.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Batteries Rechargeable (Secondary) - CBC3112-D7C - 1159274-CBC3112-D7C - Win Source Electronics
Laguna Hills, CA, United States
Batteries Rechargeable (Secondary) - CBC3112-D7C
1159274-CBC3112-D7C
Batteries Rechargeable (Secondary) - CBC3112-D7C 1159274-CBC3112-D7C
Manufacturer: Cymbet Corporation Win Source Part Number: 1159274-CBC3112-D7C Manufacturer Homepage: www.cymbet.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Cymbet Corporation
Win Source Part Number: 1159274-CBC3112-D7C
Manufacturer Homepage: www.cymbet.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now
Battery Products - Batteries Rechargeable (Secondary) - CBC3112-D7C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Battery Products - Batteries Rechargeable (Secondary)
CBC3112-D7C
Battery Products - Batteries Rechargeable (Secondary) CBC3112-D7C
BATTERY THIN FILM 3.3V 12UAH

BATTERY THIN FILM 3.3V 12UAH

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Batteries Batteries
Product Number 1159274-CBC3112-D7C CBC3112-D7C
Product Name Batteries Rechargeable (Secondary) - CBC3112-D7C Battery Products - Batteries Rechargeable (Secondary)
Primary Batteries Thin Film
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
Button Batteries - 1839486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specialty Cells Coin Cell or Button Cell; Br2477a
Capacity 1 ampere-hr
Width / Diameter 0.9646 inch (24.5 mm)
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details