Cymbet Corporation Solid State Batteries CBC012-D5C

Description
The EnerChip™ CBC012 is a surface-mount, solid state, thin film, rechargeable energy storage device rated for 12µAh at 3.8V. It is ideal as a localized on-board power source for SRAMs, real-time clocks and microcontrollers which require standby power to retain time or data. It is also suitable for RFID tags, smart sensors, and remote applications which require a miniature, low-cost, and rugged power source. For many applications, the CBC012 is a superior alternative to button cell batteries and super-capacitors. Because of their solid state design, EnerChip™ storage devices are able to withstand solder reflow temperatures and can be processed in high volume manufacturing lines similar to conventional semiconductor devices. There are no harmful gases, liquids or special handling procedures, in contrast to traditional rechargeable batteries. The CBC012 is based on a patented, all solid state, rechargeable energy cell with a nominal 3.8V output. Recharge is fast and simple, with a direct connection to a 4.1V voltage source and no current limiting components. Recharge time is 10 minutes to 80% capacity. Robust design offers thousands of charge/discharge cycles. The CBC012 is packaged in a 5 mm x 5 mm 6-pin DFN package. It is shipped in tubes, tape-and-reel, or waffle pack trays.
Description
The EnerChip™ CBC012 is a surface-mount, solid state, thin film, rechargeable energy storage device rated for 12µAh at 3.8V. It is ideal as a localized on-board power source for SRAMs, real-time clocks and microcontrollers which require standby power to retain time or data. It is also suitable for RFID tags, smart sensors, and remote applications which require a miniature, low-cost, and rugged power source. For many applications, the CBC012 is a superior alternative to button cell batteries and super-capacitors. Because of their solid state design, EnerChip™ storage devices are able to withstand solder reflow temperatures and can be processed in high volume manufacturing lines similar to conventional semiconductor devices. There are no harmful gases, liquids or special handling procedures, in contrast to traditional rechargeable batteries. The CBC012 is based on a patented, all solid state, rechargeable energy cell with a nominal 3.8V output. Recharge is fast and simple, with a direct connection to a 4.1V voltage source and no current limiting components. Recharge time is 10 minutes to 80% capacity. Robust design offers thousands of charge/discharge cycles. The CBC012 is packaged in a 5 mm x 5 mm 6-pin DFN package. It is shipped in tubes, tape-and-reel, or waffle pack trays.

Suppliers

Company
Product
Description
Supplier Links
Solid State Batteries - CBC012-D5C - Cymbet Corporation
Elk River, MN, USA
Solid State Batteries
CBC012-D5C
Solid State Batteries CBC012-D5C
The EnerChip™ CBC012 is a surface-mount, solid state, thin film, rechargeable energy storage device rated for 12µAh at 3.8V. It is ideal as a localized on-board power source for SRAMs, real-time clocks and microcontrollers which require standby power to retain time or data. It is also suitable for RFID tags, smart sensors, and remote applications which require a miniature, low-cost, and rugged power source. For many applications, the CBC012 is a superior alternative to button cell batteries and super-capacitors. Because of their solid state design, EnerChip™ storage devices are able to withstand solder reflow temperatures and can be processed in high volume manufacturing lines similar to conventional semiconductor devices. There are no harmful gases, liquids or special handling procedures, in contrast to traditional rechargeable batteries. The CBC012 is based on a patented, all solid state, rechargeable energy cell with a nominal 3.8V output. Recharge is fast and simple, with a direct connection to a 4.1V voltage source and no current limiting components. Recharge time is 10 minutes to 80% capacity. Robust design offers thousands of charge/discharge cycles. The CBC012 is packaged in a 5 mm x 5 mm 6-pin DFN package. It is shipped in tubes, tape-and-reel, or waffle pack trays.

The EnerChip™ CBC012 is a surface-mount, solid state, thin film, rechargeable energy storage device rated for 12µAh at 3.8V. It is ideal as a localized on-board power source for SRAMs, real-time clocks and microcontrollers which require standby power to retain time or data. It is also suitable for RFID tags, smart sensors, and remote applications which require a miniature, low-cost, and rugged power source. For many applications, the CBC012 is a superior alternative to button cell batteries and super-capacitors.

Because of their solid state design, EnerChip™ storage devices are able to withstand solder reflow temperatures and can be processed in high volume manufacturing lines similar to conventional semiconductor devices. There are no harmful gases, liquids or special handling procedures, in contrast to traditional rechargeable batteries.

The CBC012 is based on a patented, all solid state, rechargeable energy cell with a nominal 3.8V output. Recharge is fast and simple, with a direct connection to a 4.1V voltage source and no current limiting components. Recharge time is 10 minutes to 80% capacity. Robust design offers thousands of charge/discharge cycles. The CBC012 is packaged in a 5 mm x 5 mm 6-pin DFN package. It is shipped in tubes, tape-and-reel, or waffle pack trays.

Supplier's Site
Battery Products - Batteries Rechargeable (Secondary) - CBC012-D5C - Acme Chip Technology Co., Limited
Shenzhen, China
Battery Products - Batteries Rechargeable (Secondary)
CBC012-D5C
Battery Products - Batteries Rechargeable (Secondary) CBC012-D5C
BATTERY THIN FILM 3.8V 12UAH

BATTERY THIN FILM 3.8V 12UAH

Supplier's Site

Technical Specifications

  Cymbet Corporation Acme Chip Technology Co., Limited
Product Category Batteries Batteries
Product Number CBC012-D5C CBC012-D5C
Product Name Solid State Batteries Battery Products - Batteries Rechargeable (Secondary)
Standard Cylindrical Battery Sizes 5 mm x 5 mm x 0.9 mm
Specialty Cells Thin Film
Voltage 3.8 volts 3.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1441-24V - Green Cubes Technology
Specs
Voltage 24 volts
Capacity 315 ampere-hr
Width / Diameter 12.75 inch (324 mm)
View Details
BRIX 210 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 to 3.7 volts
View Details