Cymbet Corporation Batteries Rechargeable (Secondary) - CBC3150-D9C CBC3150-D9C

Description
Manufacturer: Cymbet Corporation Win Source Part Number: 770906-CBC3150-D9C Series: EnerChip CC Termination Style: SMD (SMT) Tab Part Status: Obsolete(EOL) Battery Chemistry: Thin Film Family Name: CBC3150 Capacity: 50μAh Discharge Rate: 100μA Categories: Battery Products Dimension: 0.35" L x 0.35" W x 0.04" H (9.0mm x 9.0mm x 0.9mm) Voltage Rating DC: 3.3V Introduction Date: June 28, 2012 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 55
Request a Quote Datasheet
Description
Manufacturer: Cymbet Corporation Win Source Part Number: 770906-CBC3150-D9C Series: EnerChip CC Termination Style: SMD (SMT) Tab Part Status: Obsolete(EOL) Battery Chemistry: Thin Film Family Name: CBC3150 Capacity: 50μAh Discharge Rate: 100μA Categories: Battery Products Dimension: 0.35" L x 0.35" W x 0.04" H (9.0mm x 9.0mm x 0.9mm) Voltage Rating DC: 3.3V Introduction Date: June 28, 2012 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 55
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Rechargeable (Secondary) - CBC3150-D9C - 770906-CBC3150-D9C - Win Source Electronics
Laguna Hills, CA, United States
Batteries Rechargeable (Secondary) - CBC3150-D9C
770906-CBC3150-D9C
Batteries Rechargeable (Secondary) - CBC3150-D9C 770906-CBC3150-D9C
Manufacturer: Cymbet Corporation Win Source Part Number: 770906-CBC3150-D9C Series: EnerChip CC Termination Style: SMD (SMT) Tab Part Status: Obsolete(EOL) Battery Chemistry: Thin Film Family Name: CBC3150 Capacity: 50μAh Discharge Rate: 100μA Categories: Battery Products Dimension: 0.35" L x 0.35" W x 0.04" H (9.0mm x 9.0mm x 0.9mm) Voltage Rating DC: 3.3V Introduction Date: June 28, 2012 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 55

Manufacturer: Cymbet Corporation
Win Source Part Number: 770906-CBC3150-D9C
Series: EnerChip CC
Termination Style: SMD (SMT) Tab
Part Status: Obsolete(EOL)
Battery Chemistry: Thin Film
Family Name: CBC3150
Capacity: 50μAh
Discharge Rate: 100μA
Categories: Battery Products
Dimension: 0.35" L x 0.35" W x 0.04" H (9.0mm x 9.0mm x 0.9mm)
Voltage Rating DC: 3.3V
Introduction Date: June 28, 2012
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 55

Buy Now Datasheet
Battery Products - Batteries Rechargeable (Secondary) - CBC3150-D9C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Battery Products - Batteries Rechargeable (Secondary)
CBC3150-D9C
Battery Products - Batteries Rechargeable (Secondary) CBC3150-D9C
BATTERY THIN FILM 3.3V 50UAH

BATTERY THIN FILM 3.3V 50UAH

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Batteries Batteries
Product Number 770906-CBC3150-D9C CBC3150-D9C
Product Name Batteries Rechargeable (Secondary) - CBC3150-D9C Battery Products - Batteries Rechargeable (Secondary)
Primary Batteries Thin Film
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Lead Acid Batteries - 1748863 - RS Components, Ltd.
Specs
Lead Acid Batteries Absorbent Glass Mat; Agm
Application Emergency lighting
Capacity 25.8 ampere-hr
View Details