Cymbet Corporation Solid State Batteries CBC012-BDC

Description
The EnerChip™ CBC012 is a bare die solid state, thin film, rechargeable energy storage device rated for 12µAh at 3.8V. It is ideal as a localized on-board power source for SRAMs, real-time clocks and microcontrollers which require standby power to retain time or data. It is also suitable for RFID tags, smart sensors, and remote applications which require a miniature, low-cost, and rugged power source. For many applications, the CBC012 is a superior alternative to button cell batteries and super-capacitors. Because of their solid state design, EnerChip™ storage devices are able to withstand solder reflow temperatures and can be processed in high volume manufacturing lines similar to conventional semiconductor devices. There are no harmful gases, liquids or special handling procedures, in contrast to traditional rechargeable batteries. The CBC012 is based on a patented, all solid state, rechargeable energy cell with a nominal 3.8V output. Recharge is fast and simple, with a direct connection to a 4.1V voltage source and no current limiting components. Recharge time is 10 minutes to 80% capacity. Robust design offers thousands of charge/discharge cycles. tape-and-reel, or waffle pack trays.
Description
The EnerChip™ CBC012 is a bare die solid state, thin film, rechargeable energy storage device rated for 12µAh at 3.8V. It is ideal as a localized on-board power source for SRAMs, real-time clocks and microcontrollers which require standby power to retain time or data. It is also suitable for RFID tags, smart sensors, and remote applications which require a miniature, low-cost, and rugged power source. For many applications, the CBC012 is a superior alternative to button cell batteries and super-capacitors. Because of their solid state design, EnerChip™ storage devices are able to withstand solder reflow temperatures and can be processed in high volume manufacturing lines similar to conventional semiconductor devices. There are no harmful gases, liquids or special handling procedures, in contrast to traditional rechargeable batteries. The CBC012 is based on a patented, all solid state, rechargeable energy cell with a nominal 3.8V output. Recharge is fast and simple, with a direct connection to a 4.1V voltage source and no current limiting components. Recharge time is 10 minutes to 80% capacity. Robust design offers thousands of charge/discharge cycles. tape-and-reel, or waffle pack trays.

Suppliers

Company
Product
Description
Supplier Links
Solid State Batteries - CBC012-BDC - Cymbet Corporation
Elk River, MN, USA
Solid State Batteries
CBC012-BDC
Solid State Batteries CBC012-BDC
The EnerChip™ CBC012 is a bare die solid state, thin film, rechargeable energy storage device rated for 12µAh at 3.8V. It is ideal as a localized on-board power source for SRAMs, real-time clocks and microcontrollers which require standby power to retain time or data. It is also suitable for RFID tags, smart sensors, and remote applications which require a miniature, low-cost, and rugged power source. For many applications, the CBC012 is a superior alternative to button cell batteries and super-capacitors. Because of their solid state design, EnerChip™ storage devices are able to withstand solder reflow temperatures and can be processed in high volume manufacturing lines similar to conventional semiconductor devices. There are no harmful gases, liquids or special handling procedures, in contrast to traditional rechargeable batteries. The CBC012 is based on a patented, all solid state, rechargeable energy cell with a nominal 3.8V output. Recharge is fast and simple, with a direct connection to a 4.1V voltage source and no current limiting components. Recharge time is 10 minutes to 80% capacity. Robust design offers thousands of charge/discharge cycles. tape-and-reel, or waffle pack trays.

The EnerChip™ CBC012 is a bare die solid state, thin film, rechargeable energy storage device rated for 12µAh at 3.8V. It is ideal as a localized on-board power source for SRAMs, real-time clocks and microcontrollers which require standby power to retain time or data. It is also suitable for RFID tags, smart sensors, and remote applications which require a miniature, low-cost, and rugged power source. For many applications, the CBC012 is a superior alternative to button cell batteries and super-capacitors.

Because of their solid state design, EnerChip™ storage devices are able to withstand solder reflow temperatures and can be processed in high volume manufacturing lines similar to conventional semiconductor devices. There are no harmful gases, liquids or special handling procedures, in contrast to traditional rechargeable batteries.

The CBC012 is based on a patented, all solid state, rechargeable energy cell with a nominal 3.8V output. Recharge is fast and simple, with a direct connection to a 4.1V voltage source and no current limiting components. Recharge time is 10 minutes to 80% capacity. Robust design offers thousands of charge/discharge cycles. tape-and-reel, or waffle pack trays.

Supplier's Site

Technical Specifications

  Cymbet Corporation
Product Category Batteries
Product Number CBC012-BDC
Product Name Solid State Batteries
Standard Cylindrical Battery Sizes 5 mm x 5 mm x 0.9 mm
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA10487 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
Capacity 10 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BRIX 105 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details