Cymbet Corporation Datasheets for Lithium Batteries
Lithium batteries have a lithium anode. They are available as both primary batteries and secondary batteries.
Lithium Batteries: Learn more
| Product Name | Notes |
|---|---|
| EnerChip CBC001-BDC is a 1uAh (Lifecycle Capacity = .5mAh) rechargeable 1.375mm x0.85mm x 200 microns thick solid state battery bare die to be co-packaged using wire bond attachment with other... | |
| A complete single chip power management solution that provides battery backup control and power management for systems requiring power bridging and/or secondary power. The CBC910 is integrated in the EnerChip... | |
| The EnerChip CC is the world’s first Intelligent Thin Film Energy Storage Device. It is an integrated solution that provides backup energy storage and power management for systems requiring power... | |
| The EnerChip is the world’s first solid state thin film battery created on a silicon substrate. The CBC005-BDC can be placed directly on a PCB or inside a packaged part... | |
| The EnerChip is the world’s first solid state thin film battery created on a silicon substrate. The CBC050-BDC can be placed directly on a PCB or inside a packaged part... | |
| The EnerChip RTC CBC34803-M5C combines a Real-Time Clock (RTC) and calendar optimized for low power applications with an integrated rechargeable solid state backup battery and all power management functions. The... | |
| The EnerChip RTC CBC34813-M5C combines a Real-Time Clock (RTC) and calendar optimized for low power applications with an integrated rechargeable solid state backup battery and all power management functions. The... | |
| The EnerChip™ CBC012 is a bare die solid state, thin film, rechargeable energy storage device rated for 12µAh at 3.8V. It is ideal as a localized on-board power source for... | |
| The EnerChip™ CBC012 is a surface-mount, solid state, thin film, rechargeable energy storage device rated for 12µAh at 3.8V. It is ideal as a localized on-board power source for SRAMs,... | |
| The EnerChip™ CBC050 is a surface-mount, solid state, rechargeable energy storage device rated for 50µAh at 3.8V. It is ideal as a localized, onboard power source for SRAMs, real-time clocks... | |
| ymbet EnerChip™ rechargeable solid-state energy batteries are created using semiconductor processing techniques on silicon wafers. EnerChip devices are compatible with other semiconductor integrated circuits and passive devices and can be... |