Whitman Controls, LLC Off Road NEMA VI Pressure Switch P95

Description
The Whitman Controls P95 Severe Environment Pressure switches are built to operate in harsh conditions and are typically used in vehicle applications both off road and on. As these switches are NEMA 6 rated, they are weather proof and briefly submersible. Resiliency in high pres­sure conditions is the key differentiator relative to its P90 sister switch, with the ability to withstand hydraulic spikes to 4,000 psig. Ideal use is on log skidders, tractors, cranes and numerous other applications where pressure spikes, shock, vibration and weather are of primary concern. Key Features: Ability to withstand hydraulic spikes to 4,000 psig Shock resistant up to 150G Vibration durability of 10Hz to 2,000Hz @ 10G’s Water resistant up to 1,000 PSIG high pressure spray Cold Storage up to -67oF (-55oF) NEMA 6 Rated: Weather-proof and briefly submersible Set point options: Factory set to customer specification, non-adjustable Extensive operating temperature range
Datasheet
Description
The Whitman Controls P95 Severe Environment Pressure switches are built to operate in harsh conditions and are typically used in vehicle applications both off road and on. As these switches are NEMA 6 rated, they are weather proof and briefly submersible. Resiliency in high pres­sure conditions is the key differentiator relative to its P90 sister switch, with the ability to withstand hydraulic spikes to 4,000 psig. Ideal use is on log skidders, tractors, cranes and numerous other applications where pressure spikes, shock, vibration and weather are of primary concern. Key Features: Ability to withstand hydraulic spikes to 4,000 psig Shock resistant up to 150G Vibration durability of 10Hz to 2,000Hz @ 10G’s Water resistant up to 1,000 PSIG high pressure spray Cold Storage up to -67oF (-55oF) NEMA 6 Rated: Weather-proof and briefly submersible Set point options: Factory set to customer specification, non-adjustable Extensive operating temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Off Road NEMA VI Pressure Switch - P95 - Whitman Controls, LLC
Bristol, CT, USA
Off Road NEMA VI Pressure Switch
P95
Off Road NEMA VI Pressure Switch P95
The Whitman Controls P95 Severe Environment Pressure switches are built to operate in harsh conditions and are typically used in vehicle applications both off road and on. As these switches are NEMA 6 rated, they are weather proof and briefly submersible. Resiliency in high pres­sure conditions is the key differentiator relative to its P90 sister switch, with the ability to withstand hydraulic spikes to 4,000 psig. Ideal use is on log skidders, tractors, cranes and numerous other applications where pressure spikes, shock, vibration and weather are of primary concern. Key Features: Ability to withstand hydraulic spikes to 4,000 psig Shock resistant up to 150G Vibration durability of 10Hz to 2,000Hz @ 10G’s Water resistant up to 1,000 PSIG high pressure spray Cold Storage up to -67oF (-55oF) NEMA 6 Rated: Weather-proof and briefly submersible Set point options: Factory set to customer specification, non-adjustable Extensive operating temperature range

The Whitman Controls P95 Severe Environment Pressure switches are built to operate in harsh conditions and are typically used in vehicle applications both off road and on. As these switches are NEMA 6 rated, they are weather proof and briefly submersible. Resiliency in high pres­sure conditions is the key differentiator relative to its P90 sister switch, with the ability to withstand hydraulic spikes to 4,000 psig. Ideal use is on log skidders, tractors, cranes and numerous other applications where pressure spikes, shock, vibration and weather are of primary concern.

Key Features:

  • Ability to withstand hydraulic spikes to 4,000 psig
  • Shock resistant up to 150G
  • Vibration durability of 10Hz to 2,000Hz @ 10G’s
  • Water resistant up to 1,000 PSIG high pressure spray
  • Cold Storage up to -67oF (-55oF)
  • NEMA 6 Rated: Weather-proof and briefly submersible
  • Set point options: Factory set to customer specification, non-adjustable
  • Extensive operating temperature range
Supplier's Site Datasheet

Technical Specifications

  Whitman Controls, LLC
Product Category Pressure Switches
Product Number P95
Product Name Off Road NEMA VI Pressure Switch
Sensor Technology Mechanical Deflection
Unlock Full Specs
to access all available technical data

Similar Products

225P-NEMA-4X-7-9-13-Pressure-Switch-Tamper-Proof -  - Neo-Dyn
Specs
Sensor Technology Piston
Pressure Measurement Differential
Operating Temperature -40 to 300 F (-40 to 149 C)
View Details
Thermoplastic Pressure Switch - SWT050T-3A-PV - Plast-O-Matic Valves, Inc.
Specs
Sensor Technology Piston
Pressure Measurement Gauge
Material Liquid
View Details
Pressure Switch - 3000 - Tecmark Corporation
Tecmark Corporation
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
View Details
Pressure Switch - 100 Series - United Electric Controls Company
United Electric Controls Company
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
Material Gas
View Details