Whitman Controls, LLC Stainless Steel Pressure Switch P117G

Description
The Whitman Controls P117G Stainless Steel Miniature Pressure switch­es are sharp, highly-versatile devices that can be used in hundreds of OEM and routine mechanical applications. There are numerous fitting and electrical connection options available featuring TB (shown), Military and DIN Connectors. Key Features: Miniature size Stainless steel body Set point options: Factory set, field adjustable, or a combination Extensive operating temperature range Wide range of electrical interfaces available SPDT or SPST availability
Datasheet
Description
The Whitman Controls P117G Stainless Steel Miniature Pressure switch­es are sharp, highly-versatile devices that can be used in hundreds of OEM and routine mechanical applications. There are numerous fitting and electrical connection options available featuring TB (shown), Military and DIN Connectors. Key Features: Miniature size Stainless steel body Set point options: Factory set, field adjustable, or a combination Extensive operating temperature range Wide range of electrical interfaces available SPDT or SPST availability
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Pressure Switch - P117G - Whitman Controls, LLC
Bristol, CT, USA
Stainless Steel Pressure Switch
P117G
Stainless Steel Pressure Switch P117G
The Whitman Controls P117G Stainless Steel Miniature Pressure switch­es are sharp, highly-versatile devices that can be used in hundreds of OEM and routine mechanical applications. There are numerous fitting and electrical connection options available featuring TB (shown), Military and DIN Connectors. Key Features: Miniature size Stainless steel body Set point options: Factory set, field adjustable, or a combination Extensive operating temperature range Wide range of electrical interfaces available SPDT or SPST availability

The Whitman Controls P117G Stainless Steel Miniature Pressure switch­es are sharp, highly-versatile devices that can be used in hundreds of OEM and routine mechanical applications. There are numerous fitting and electrical connection options available featuring TB (shown), Military and DIN Connectors.

Key Features:

  • Miniature size
  • Stainless steel body
  • Set point options: Factory set, field adjustable, or a combination
  • Extensive operating temperature range
  • Wide range of electrical interfaces available
  • SPDT or SPST availability
Supplier's Site Datasheet

Technical Specifications

  Whitman Controls, LLC
Product Category Pressure Switches
Product Number P117G
Product Name Stainless Steel Pressure Switch
Pressure Measurement Absolute (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

115P/115PP NEMA 4 & 13 Pressure Switch/Tamper Proof -  - Neo-Dyn
Specs
Pressure Measurement Differential
Working Pressure Range 0.5000 psi (0.3519 m H2O)
Operating Temperature -40 to 300 F (-40 to 149 C)
View Details
Pressure Switch - GFS 3400 - Tecmark Corporation
Tecmark Corporation
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
View Details
Capacitive Ceramic Pressure Sensor USC70 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Sensor Technology Capacitive Ceramic
Pressure Measurement Absolute; Gauge; Vacuum
Features Temperature Compensated
View Details
Pressure Switches 40PS -  - Sensata Technologies
Sensata Technologies
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -65 to 275 F (-54 to 135 C)
View Details