Whitman Controls, LLC Off Road NEMA 6 Pressure Switch P90

Description
The Whitman Controls P90 Severe Environment Pressure switches are built to operate in harsh conditions and are typically used in vehicle ap­plications both off road and on. As these switches are NEMA 6 rated, they are weather proof and briefly submersible. Ideal use is on log skidders, tractors, handi-vans, cranes and numerous other applications where shock, vibration and weather are of primary concern. Key Features: Shock resistant up to 150G Vibration durability of 10Hz to 2,000Hz @ 10G’s Water resistant up to 1,000 PSIG high pressure spray Cold Storage up to -67oF (-55oF) NEMA 6 Rated: Weather-proof and briefly submersible Set point options: Factory set to customer specification, non-adjustable Extensive operating temperature range Wide range of electrical interfaces available SPDT or SPST availability
Datasheet
Description
The Whitman Controls P90 Severe Environment Pressure switches are built to operate in harsh conditions and are typically used in vehicle ap­plications both off road and on. As these switches are NEMA 6 rated, they are weather proof and briefly submersible. Ideal use is on log skidders, tractors, handi-vans, cranes and numerous other applications where shock, vibration and weather are of primary concern. Key Features: Shock resistant up to 150G Vibration durability of 10Hz to 2,000Hz @ 10G’s Water resistant up to 1,000 PSIG high pressure spray Cold Storage up to -67oF (-55oF) NEMA 6 Rated: Weather-proof and briefly submersible Set point options: Factory set to customer specification, non-adjustable Extensive operating temperature range Wide range of electrical interfaces available SPDT or SPST availability
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Off Road NEMA 6 Pressure Switch - P90 - Whitman Controls, LLC
Bristol, CT, USA
Off Road NEMA 6 Pressure Switch
P90
Off Road NEMA 6 Pressure Switch P90
The Whitman Controls P90 Severe Environment Pressure switches are built to operate in harsh conditions and are typically used in vehicle ap­plications both off road and on. As these switches are NEMA 6 rated, they are weather proof and briefly submersible. Ideal use is on log skidders, tractors, handi-vans, cranes and numerous other applications where shock, vibration and weather are of primary concern. Key Features: Shock resistant up to 150G Vibration durability of 10Hz to 2,000Hz @ 10G’s Water resistant up to 1,000 PSIG high pressure spray Cold Storage up to -67oF (-55oF) NEMA 6 Rated: Weather-proof and briefly submersible Set point options: Factory set to customer specification, non-adjustable Extensive operating temperature range Wide range of electrical interfaces available SPDT or SPST availability

The Whitman Controls P90 Severe Environment Pressure switches are built to operate in harsh conditions and are typically used in vehicle ap­plications both off road and on. As these switches are NEMA 6 rated, they are weather proof and briefly submersible. Ideal use is on log skidders, tractors, handi-vans, cranes and numerous other applications where shock, vibration and weather are of primary concern.

Key Features:

  • Shock resistant up to 150G
  • Vibration durability of 10Hz to 2,000Hz @ 10G’s
  • Water resistant up to 1,000 PSIG high pressure spray
  • Cold Storage up to -67oF (-55oF)
  • NEMA 6 Rated: Weather-proof and briefly submersible
  • Set point options: Factory set to customer specification, non-adjustable
  • Extensive operating temperature range
  • Wide range of electrical interfaces available
  • SPDT or SPST availability
Supplier's Site Datasheet

Technical Specifications

  Whitman Controls, LLC
Product Category Pressure Switches
Product Number P90
Product Name Off Road NEMA 6 Pressure Switch
Sensor Technology Mechanical Deflection
Unlock Full Specs
to access all available technical data

Similar Products

115P/115PP NEMA 4 & 13 Pressure Switch/Tamper Proof -  - Neo-Dyn
Specs
Pressure Measurement Differential
Working Pressure Range 0.5000 psi (0.3519 m H2O)
Operating Temperature -40 to 300 F (-40 to 149 C)
View Details
Pressure Switch - GFS 3400 - Tecmark Corporation
Tecmark Corporation
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
View Details
Capacitive Ceramic Pressure Sensor USC70 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Sensor Technology Capacitive Ceramic
Pressure Measurement Absolute; Gauge; Vacuum
Features Temperature Compensated
View Details
PS80 25psi Pressure Switch, NO; 18
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -29 to 80 F (-34 to 27 C)
View Details