Whitman Controls, LLC High Accuracy Low Pressure Environment Pressure Switch P100G

Description
The Whitman Controls P100G High Accuracy Low Pressure Environment Pressure switches are ideal in light pressure applications where preci­sion of setpoint must be high and repeatability low. These switches are commonly used in natural gas well heads, natural gas generator sets, and air applications like forced draft blowers. The P100G can be used both in dry indoor applications or within an enclosure. Key Features: Highly accurate setpoints with low repeatability Set point options: Factory set, field adjustable, or a combination Extensive operating temperature range Wide range of electrical interfaces available SPDT or SPST availability
Datasheet
Description
The Whitman Controls P100G High Accuracy Low Pressure Environment Pressure switches are ideal in light pressure applications where preci­sion of setpoint must be high and repeatability low. These switches are commonly used in natural gas well heads, natural gas generator sets, and air applications like forced draft blowers. The P100G can be used both in dry indoor applications or within an enclosure. Key Features: Highly accurate setpoints with low repeatability Set point options: Factory set, field adjustable, or a combination Extensive operating temperature range Wide range of electrical interfaces available SPDT or SPST availability
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Accuracy Low Pressure Environment Pressure Switch - P100G - Whitman Controls, LLC
Bristol, CT, USA
High Accuracy Low Pressure Environment Pressure Switch
P100G
High Accuracy Low Pressure Environment Pressure Switch P100G
The Whitman Controls P100G High Accuracy Low Pressure Environment Pressure switches are ideal in light pressure applications where preci­sion of setpoint must be high and repeatability low. These switches are commonly used in natural gas well heads, natural gas generator sets, and air applications like forced draft blowers. The P100G can be used both in dry indoor applications or within an enclosure. Key Features: Highly accurate setpoints with low repeatability Set point options: Factory set, field adjustable, or a combination Extensive operating temperature range Wide range of electrical interfaces available SPDT or SPST availability

The Whitman Controls P100G High Accuracy Low Pressure Environment Pressure switches are ideal in light pressure applications where preci­sion of setpoint must be high and repeatability low. These switches are commonly used in natural gas well heads, natural gas generator sets, and air applications like forced draft blowers. The P100G can be used both in dry indoor applications or within an enclosure.

Key Features:

  • Highly accurate setpoints with low repeatability
  • Set point options: Factory set, field adjustable, or a combination
  • Extensive operating temperature range
  • Wide range of electrical interfaces available
  • SPDT or SPST availability
Supplier's Site Datasheet

Technical Specifications

  Whitman Controls, LLC
Product Category Pressure Switches
Product Number P100G
Product Name High Accuracy Low Pressure Environment Pressure Switch
Sensor Technology Mechanical Deflection
Unlock Full Specs
to access all available technical data

Similar Products

125P NEMA 4 & 13 Pressure Switch/Tamper Proof -  - Neo-Dyn
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Differential
Working Pressure Range 20 psi (14.08 m H2O)
View Details
Pressure Switch - GFS4400 - Tecmark Corporation
Tecmark Corporation
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
View Details
Capacitive Ceramic Pressure Sensor USC70 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Sensor Technology Capacitive Ceramic
Pressure Measurement Absolute; Gauge; Vacuum
Features Temperature Compensated
View Details
PS80 250psi Pressure Switch, NC, 18
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -29 to 80 F (-34 to 27 C)
View Details