Whitman Controls, LLC Pressure Switch P117LG

Description
The Whitman Controls P117LG NEMA 4 Stainless Steel Pressure Switches are the weather-proof, liquid-resistant version of the P117G. The NEMA 4 rating makes these rugged switches suitable for outside applications or in areas of condensing humidity. Unlike the P117G, the P117LG set point is factory set to customer specification and is non-adjustable. Numerous fitting options are available. Key Features: NEMA 4 Rated Stainless steel body Weather-proof, liquid resistant Set point options: Factory set to customer specification, non-adjustable Extensive operating temperature range Wide range of electrical interfaces available SPDT or SPST availability
Datasheet
Description
The Whitman Controls P117LG NEMA 4 Stainless Steel Pressure Switches are the weather-proof, liquid-resistant version of the P117G. The NEMA 4 rating makes these rugged switches suitable for outside applications or in areas of condensing humidity. Unlike the P117G, the P117LG set point is factory set to customer specification and is non-adjustable. Numerous fitting options are available. Key Features: NEMA 4 Rated Stainless steel body Weather-proof, liquid resistant Set point options: Factory set to customer specification, non-adjustable Extensive operating temperature range Wide range of electrical interfaces available SPDT or SPST availability
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Switch - P117LG - Whitman Controls, LLC
Bristol, CT, USA
Pressure Switch
P117LG
Pressure Switch P117LG
The Whitman Controls P117LG NEMA 4 Stainless Steel Pressure Switches are the weather-proof, liquid-resistant version of the P117G. The NEMA 4 rating makes these rugged switches suitable for outside applications or in areas of condensing humidity. Unlike the P117G, the P117LG set point is factory set to customer specification and is non-adjustable. Numerous fitting options are available. Key Features: NEMA 4 Rated Stainless steel body Weather-proof, liquid resistant Set point options: Factory set to customer specification, non-adjustable Extensive operating temperature range Wide range of electrical interfaces available SPDT or SPST availability

The Whitman Controls P117LG NEMA 4 Stainless Steel Pressure Switches are the weather-proof, liquid-resistant version of the P117G. The NEMA 4 rating makes these rugged switches suitable for outside applications or in areas of condensing humidity. Unlike the P117G, the P117LG set point is factory set to customer specification and is non-adjustable. Numerous fitting options are available.

Key Features:

  • NEMA 4 Rated
  • Stainless steel body
  • Weather-proof, liquid resistant
  • Set point options: Factory set to customer specification, non-adjustable
  • Extensive operating temperature range
  • Wide range of electrical interfaces available
  • SPDT or SPST availability
Supplier's Site Datasheet

Technical Specifications

  Whitman Controls, LLC
Product Category Pressure Switches
Product Number P117LG
Product Name Pressure Switch
Pressure Measurement Absolute (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

130P NEMA 4 & 13 Pressure Switch/Tamper Resistant -  - Neo-Dyn
Specs
Pressure Measurement Differential
Working Pressure Range 20 psi (14.08 m H2O)
Operating Temperature -40 to 300 F (-40 to 149 C)
View Details
Pressure Switch - GFS4400 - Tecmark Corporation
Tecmark Corporation
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
View Details
Ceracore UTC30 Pressure Transducer - UTC30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Sensor Technology Capacitive Ceramic
Pressure Measurement Absolute; Gauge; Vacuum
Features Temperature Compensated
View Details
PS80 300psi Pressure Swtich, NC, 18" PS80-K1-0341 -  - Sensata Technologies
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -65 to 275 F (-54 to 135 C)
View Details