Trafag Inc. EX Pressostat, EXP EXP

Description
Main Features Rugged aluminium housing. Option: Housing stainless steel Protection IP 66 Any mounting position possible II 2 G Ex de IIC T6 II 2 D Ex tD A21 IP66 T80°C
Description
Main Features Rugged aluminium housing. Option: Housing stainless steel Protection IP 66 Any mounting position possible II 2 G Ex de IIC T6 II 2 D Ex tD A21 IP66 T80°C

Suppliers

Company
Product
Description
Supplier Links
EX Pressostat, EXP - EXP - Trafag Inc.
Charlotte, NC, USA
EX Pressostat, EXP
EXP
EX Pressostat, EXP EXP
Main Features Rugged aluminium housing. Option: Housing stainless steel Protection IP 66 Any mounting position possible II 2 G Ex de IIC T6 II 2 D Ex tD A21 IP66 T80°C

Main Features

  • Rugged aluminium housing. Option: Housing stainless steel
  • Protection IP 66
  • Any mounting position possible
  • II 2 G Ex de IIC T6
  • II 2 D Ex tD A21 IP66 T80°C
Supplier's Site

Technical Specifications

  Trafag Inc.
Product Category Pressure Switches
Product Number EXP
Product Name EX Pressostat, EXP
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
Display Type Analog Meter
Working Pressure Range -13.05 to 87.02 psi (-9.19 to 61.24 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Ceramic Pressure Sensor USC30 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Sensor Technology Capacitive Ceramic
Pressure Measurement Absolute; Gauge; Vacuum
Features Temperature Compensated
View Details
HVAC Sensors, LGW-2G-SIL -  - Rotork plc
Specs
Pressure Measurement Differential
View Details
Pressure sensor for pneumatics - PQS862 - ifm efector inc.
Specs
Pressure Measurement Gauge; Vacuum
Display Type Digital Numerical Display
Working Pressure Range -14.5 to 145 psi (-10.21 to 102 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - 1882-6054468-ND - DigiKey
Specs
Pressure Measurement Gauge
Working Pressure Range 145 psi (102 m H2O)
Accuracy 1 ±% FS
View Details