PICOSTAT PST/PSTK/PSTM -- PRESSURE SENSOR
Trafag Inc.
Pressure Sensor
PICOSTAT PST/PSTK/PSTM
Description
Main Features
Compact design
Rugged housing
Protection iP65 (with plug connector)
Any mounting position
Description
Main Features
Compact design
Rugged housing
Protection iP65 (with plug connector)
Any mounting position
Suppliers
Main Features
Compact design
Rugged housing
Protection iP65 (with plug connector)
Any mounting position
Main Features
- Compact design
- Rugged housing
- Protection iP65 (with plug connector)
- Any mounting position
Supplier's Site
Technical Specifications
|
Product Category
|
Pressure Switches |
|
Product Number
|
PICOSTAT PST/PSTK/PSTM |
|
Product Name
|
Pressure Sensor |
|
Sensor Technology
|
Mechanical Deflection; Piston; Thin Film
|
|
Pressure Measurement
|
Gauge
|
|
Material
|
Liquid; Gas
|
|
Working Pressure Range
|
-8.7 to 5802 psi (-6.12 to 4083 m H2O)
|
|
Switch Point Range
|
-8.7 to 5802 psi (-6.12 to 4083 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Plast-O-Matic Valves, Inc.
Sensor Technology
Piston
Pressure Measurement
Gauge
Material
Liquid
View Details
Pressure Measurement
Differential
Operating Temperature
-40 to 300 F (-40 to 149 C)
View Details
Pressure Measurement
Vacuum; Relative Pressure
Working Pressure Range
14.5 psi (10.21 m H2O)
Vacuum Range
750 torr (0.3825 in Hg vac)
View Details