Main Features
| Trafag Inc. | |
|---|---|
| Product Category | Pressure Switches |
| Product Number | P/PS |
| Product Name | Pressostat |
| Sensor Technology | Mechanical Deflection |
| Pressure Measurement | Gauge |
| Material | Liquid; Gas |
| Working Pressure Range | -13.05 to 580 psi (-9.19 to 408 m H2O) |
| Switch Point Range | -13.05 to 580 psi (-9.19 to 408 m H2O) |