Trafag Inc. EXPressostat, EXPK EXPK

Description
Main Features Rugged aluminium housing. Option: Housing stainless steel Protection IP 66 Any mounting position possible II 2 G Ex de IIC T6 II 2 D Ex tD A21 IP66 T80°C
Description
Main Features Rugged aluminium housing. Option: Housing stainless steel Protection IP 66 Any mounting position possible II 2 G Ex de IIC T6 II 2 D Ex tD A21 IP66 T80°C

Suppliers

Company
Product
Description
Supplier Links
EXPressostat, EXPK - EXPK - Trafag Inc.
Charlotte, NC, USA
EXPressostat, EXPK
EXPK
EXPressostat, EXPK EXPK
Main Features Rugged aluminium housing. Option: Housing stainless steel Protection IP 66 Any mounting position possible II 2 G Ex de IIC T6 II 2 D Ex tD A21 IP66 T80°C

Main Features

  • Rugged aluminium housing. Option: Housing stainless steel
  • Protection IP 66
  • Any mounting position possible
  • II 2 G Ex de IIC T6
  • II 2 D Ex tD A21 IP66 T80°C
Supplier's Site

Technical Specifications

  Trafag Inc.
Product Category Pressure Switches
Product Number EXPK
Product Name EXPressostat, EXPK
Sensor Technology Piston
Pressure Measurement Gauge
Material Liquid; Gas
Display Type Analog Meter
Working Pressure Range 14.5 to 3626 psi (10.21 to 2552 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Switches - 1259917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Relative pressure
Material Gas; Compressed air
Working Pressure Range 14.5 to 145 psi (10.21 to 102 m H2O)
View Details
Capacitive Ceramic Pressure Sensor USC30 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Sensor Technology Capacitive Ceramic
Pressure Measurement Absolute; Gauge; Vacuum
Features Temperature Compensated
View Details
HVAC Sensors, LGW-2G-SIL -  - Rotork plc
Specs
Pressure Measurement Differential
View Details
PS80 20psi Pressure Switch, NO; 18
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -29 to 80 F (-34 to 27 C)
View Details