Stanley Engineered Fastening - Spiralock Datasheets for Threaded Inserts
Threaded inserts are blocks of material with a threaded hole that are pressed or molded into a part, usually made of a different material.
Threaded Inserts: Learn more
| Product Name | Notes |
|---|---|
| These inserts are designed for use in tapered holes, which allows for rapid and accurate alignment prior to installation. With the use of high-frequency vibrations generating frictional heat at the... | |
| These inserts are designed to have plastic molded around them in the mold cavity. This process involves the placement of “core pins” into the minor diameter of the inserts prior... | |
| These inserts are designed to have the plastic molded around them in the mold cavity. This process involves the placement of “core pins” into the minor diameter of the inserts... | |
| These inserts are press-fit into a drilled or molded hole after the molding process has been completed. The process of press-fitting inserts allows users to install inserts without the use... | |
| This versatile and economical insert offers a variety of installation methods – thermal, ultrasonic or pressed – for applications in wood, particle board, plastic and most soft materials. Slightly curved... |