Stanley Engineered Fastening - Spiralock Post Molded Threaded Insert 94520

Description
These inserts are press-fit into a drilled or molded hole after the molding process has been completed. The process of press-fitting inserts allows users to install inserts without the use of heat or ultrasonics. This is accomplished by placing the insert into the appropriate hole size and driving it into place with a simple press. The “barbed” configuration of these inserts displaces the plastic as it travels into the hole. The plastic then springs back into the grooves between barbs, providing pull-out resistance.
Description
These inserts are press-fit into a drilled or molded hole after the molding process has been completed. The process of press-fitting inserts allows users to install inserts without the use of heat or ultrasonics. This is accomplished by placing the insert into the appropriate hole size and driving it into place with a simple press. The “barbed” configuration of these inserts displaces the plastic as it travels into the hole. The plastic then springs back into the grooves between barbs, providing pull-out resistance.
Datasheet
Datasheet Summary
Powered by GS/AI

The Post Molded Threaded Insert, part number 94520, from Stanley Engineered Fastening - Spiralock, features a unique self-locking thread design that enhances the reliability of threaded joints by preventing vibration loosening. This insert is designed for press-fit installation into drilled or molded holes, eliminating the need for heat or ultrasonic methods. The barbed configuration allows for effective engagement with the surrounding material, providing strong pull-out resistance. The product is suitable for various applications across multiple industries, including aerospace, automotive, and electronics, where secure fastening is critical.

Datasheet Summary
Powered by GS/AI

The Post Molded Threaded Insert, part number 94520, from Stanley Engineered Fastening - Spiralock, features a unique self-locking thread design that enhances the reliability of threaded joints by preventing vibration loosening. This insert is designed for press-fit installation into drilled or molded holes, eliminating the need for heat or ultrasonic methods. The barbed configuration allows for effective engagement with the surrounding material, providing strong pull-out resistance. The product is suitable for various applications across multiple industries, including aerospace, automotive, and electronics, where secure fastening is critical.

Suppliers

Company
Product
Description
Supplier Links
Post Molded Threaded Insert - 94520 - Stanley Engineered Fastening - Spiralock
Madison Heights, MI, USA
Post Molded Threaded Insert
94520
Post Molded Threaded Insert 94520
These inserts are press-fit into a drilled or molded hole after the molding process has been completed. The process of press-fitting inserts allows users to install inserts without the use of heat or ultrasonics. This is accomplished by placing the insert into the appropriate hole size and driving it into place with a simple press. The “barbed” configuration of these inserts displaces the plastic as it travels into the hole. The plastic then springs back into the grooves between barbs, providing pull-out resistance.

These inserts are press-fit into a drilled or molded hole after the molding process has been completed. The process of press-fitting inserts allows users to install inserts without the use of heat or ultrasonics. This is accomplished by placing the insert into the appropriate hole size and driving it into place with a simple press. The “barbed” configuration of these inserts displaces the plastic as it travels into the hole. The plastic then springs back into the grooves between barbs, providing pull-out resistance.

Supplier's Site Datasheet

Technical Specifications

  Stanley Engineered Fastening - Spiralock
Product Category Threaded Inserts
Product Number 94520
Product Name Post Molded Threaded Insert
Installation Method Pressed-In
Base Materials Plastic
Units Inch
Inch 1/4"
Unlock Full Specs
to access all available technical data

Similar Products

Internal Threading Solutions -  - Insaco, Inc.
Specs
Installation Method Threaded Hole
Base Materials Ceramic
View Details
Threaded Inserts - 505369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Internal Thread Size M2
Length 0.0866 inch (2.2 mm)
Material Steel
View Details
Flathead Threaded Insert - Closed End Keyless - Unified - AEA37B285-2 - PennEngineering®
Specs
Installation Method Threaded Hole
Base Materials Metal
Units Inch
View Details
Keylocking Insert - KIC - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Installation Method Threaded Hole
Units Metric
Metric M2; M2.5; M3; M4; M5; M6; M8; M10; M12; M16; M18; M20; M22; M24
View Details