Stanley Engineered Fastening - Spiralock Ultrasonic Threaded Insert 94016

Description
These inserts are designed for use in tapered holes, which allows for rapid and accurate alignment prior to installation. With the use of high-frequency vibrations generating frictional heat at the metal to plastic interface, the plastic melts slightly and flows into the knurled serrations, barbs and undercuts. The molten plastic will then resolidify leaving the insert securely fit in place. Ultrasonic installations of inserts offer higher torsional and pullout properties than cold press-fit methods.
Description
These inserts are designed for use in tapered holes, which allows for rapid and accurate alignment prior to installation. With the use of high-frequency vibrations generating frictional heat at the metal to plastic interface, the plastic melts slightly and flows into the knurled serrations, barbs and undercuts. The molten plastic will then resolidify leaving the insert securely fit in place. Ultrasonic installations of inserts offer higher torsional and pullout properties than cold press-fit methods.
Datasheet
Datasheet Summary
Powered by GS/AI

The Ultrasonic Threaded Insert, part number 94016, from Stanley Engineered Fastening - Spiralock, is designed for use in tapered holes, facilitating rapid and precise alignment prior to installation. This insert utilizes high-frequency vibrations to generate frictional heat at the interface between metal and plastic, causing the plastic to melt slightly and flow into the knurled serrations, barbs, and undercuts of the insert. Once cooled, the plastic resolidifies, ensuring a secure fit. This method of installation provides superior torsional and pullout strength compared to traditional cold press-fit techniques, making it suitable for applications requiring robust fastening solutions in various industries.

Datasheet Summary
Powered by GS/AI

The Ultrasonic Threaded Insert, part number 94016, from Stanley Engineered Fastening - Spiralock, is designed for use in tapered holes, facilitating rapid and precise alignment prior to installation. This insert utilizes high-frequency vibrations to generate frictional heat at the interface between metal and plastic, causing the plastic to melt slightly and flow into the knurled serrations, barbs, and undercuts of the insert. Once cooled, the plastic resolidifies, ensuring a secure fit. This method of installation provides superior torsional and pullout strength compared to traditional cold press-fit techniques, making it suitable for applications requiring robust fastening solutions in various industries.

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Threaded Insert - 94016 - Stanley Engineered Fastening - Spiralock
Madison Heights, MI, USA
Ultrasonic Threaded Insert
94016
Ultrasonic Threaded Insert 94016
These inserts are designed for use in tapered holes, which allows for rapid and accurate alignment prior to installation. With the use of high-frequency vibrations generating frictional heat at the metal to plastic interface, the plastic melts slightly and flows into the knurled serrations, barbs and undercuts. The molten plastic will then resolidify leaving the insert securely fit in place. Ultrasonic installations of inserts offer higher torsional and pullout properties than cold press-fit methods.

These inserts are designed for use in tapered holes, which allows for rapid and accurate alignment prior to installation. With the use of high-frequency vibrations generating frictional heat at the metal to plastic interface, the plastic melts slightly and flows into the knurled serrations, barbs and undercuts. The molten plastic will then resolidify leaving the insert securely fit in place. Ultrasonic installations of inserts offer higher torsional and pullout properties than cold press-fit methods.

Supplier's Site Datasheet

Technical Specifications

  Stanley Engineered Fastening - Spiralock
Product Category Threaded Inserts
Product Number 94016
Product Name Ultrasonic Threaded Insert
Installation Method Ultrasonic
Base Materials Plastic
Units Inch
Inch # 8
Unlock Full Specs
to access all available technical data

Similar Products

Keylocking Insert - KIC - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Installation Method Threaded Hole
Units Metric
Metric M2; M2.5; M3; M4; M5; M6; M8; M10; M12; M16; M18; M20; M22; M24
View Details
Threaded Inserts - 2067837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Metric M4
Internal Thread Size M4
View Details
Bolster Plate Bushings - 11702 - Jergens, Inc.
Specs
Units Inch
Inch 1/2"; 1"
Internal Thread Size 1/2-13
View Details
Internal Threading Solutions -  - Insaco, Inc.
Specs
Installation Method Threaded Hole
Base Materials Ceramic
View Details