This versatile and economical insert offers a variety of installation methods – thermal, ultrasonic or pressed – for applications in wood, particle board, plastic and most soft materials. Slightly curved hooks lock into material, providing exceptional resistance to pull-out. These inserts are specially designed to secure against torque while leaving a clean and chip free threaded area. Standard inserts available in brass.
| Stanley Engineered Fastening - Spiralock | |
|---|---|
| Product Category | Threaded Inserts |
| Product Number | 94750 |
| Product Name | Threaded Insert |
| Installation Method | Self-tapping |
| Base Materials | Wood; Other Soft Materials |
| Units | Metric |
| Metric | M6 |