This versatile and economical insert offers a variety of installation methods – thermal, ultrasonic or pressed – for applications in wood, particle board, plastic and most soft materials. Slightly curved hooks lock into material, providing exceptional resistance to pull-out. These inserts are specially designed to secure against torque while leaving a clean and chip free threaded area. Standard inserts available in brass.
| Stanley Engineered Fastening - Spiralock | |
|---|---|
| Product Category | Threaded Inserts |
| Product Number | 94600 |
| Product Name | Threaded Insert |
| Installation Method | Thermal; Ultrasonic; Pressed-In |
| Base Materials | Plastic; Wood; Particle Board, Most Soft Materials |
| Units | Inch |
| Inch | # 2 |