Stanley Engineered Fastening - Spiralock Datasheets for Taps
Taps are used to form or cut female threads on the inside of holes.
Taps: Learn more
| Product Name | Notes |
|---|---|
| High speed steel TiN coating Replaces General Purpose taps; can be used for hand tapping Plug chamfer uses spiral point design Bottom chamfer uses a spiral flute design (sizes larger... | |
| High speed steel TiN coating Minimal contact with workpiece Available with plug or bottom chamfer Specialized geometry for short-chipping materials such as cast iron and hardened alloy steels. The straight... | |
| Powdered metallurgy grade of high speed steel Material flows without generating chips and makes threads stronger Lower risk of breakage, particularly in small diameters Plug and bottom chamfer Cold forming... | |
| Specially adjusted geometry reduces friction between the tool and workpiece Intended for abrasive and high tensile strength materials Powdered metallurgy grade of high speed steel Dual layer PVD coating Spiral... |